- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | RoHS | RoHS-compliant | Sold per metre | Standards Met | Suited for cable carriers | Voltage, Rating | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Current Rating | Halogen Free | Insulation | Shielded | Temperature range | Number of Cores | Bend radius | Outer Diameter | Test voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1550004 Lapp | In Stock | - | - | Cable | - | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | Sold per metre | - | 7 x 1.5mm² | 1.50mm² | Black | No | PVC | 1550004 | 500m | +70°C | +50°C | - | -40°C | -5°C | - | 7x | 1000V | U<sub>0</sub>/U: 600/1000V | 600V | - | 15mm | No | Compliant | Yes | Yes | - | - | - | Like VDE 0293-308 | - | NYY-J | -5 °C | Black | Unshielded | - | Not Halogen Free | - | No | By laying: -5 - +50 °C, after laying: -40 - +70°C | - | 15 x external Ø., laid fixed 12 x external Ø | - | - | - | ||
![]() 15500273 Lapp | 584 |
| - | - | Bare Copper | 12 | - | Flame-retardant,for underground installation | NYY-J | Approvals VDE 0276, part 603 (for 1-5 core) part 627, HD 627 (from 7 core). | Sold per metre | - | 5 x 6mm² | 6mm² | Black | No | PVC | 15500273 | 500m | +70°C | +50°C | +50°C | -40°C | -5°C | +5°C | 5x | 1000V | U<sub>0</sub>/U: 600/1000V | 600V | - | 19mm | No | - | Yes | Yes | Euroclass Eca | - | 1 kV, 600 V | Like VDE 0293-308 | NYY-J | NYY-J | - | - | - | 43 A | - | - | No | By laying: -5 - +50 °C, after laying: -40 - +70°C | 5 | 15 x external Ø., laid fixed 12 x external Ø | 19mm | - | 50m | ||
![]() 1601126 Lapp | In Stock | - | - | Cable | - | 3 | 5 | Harmonised | H05VV-F | - | Sold per metre | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 G 2.50 mm² | 2.50mm² | White | No | PVC | 1601126 | 500m | +60°C | +60°C | - | -5°C | -5°C | - | 5G | 500V | - | 300V | - | 12.40mm | No | Non-Compliant | Yes | Yes | - | - | - | - | - | H05VV-F | -5 °C | White | Unshielded | - | Not Halogen Free | - | No | - | - | - | - | - | - | ||
![]() 10030099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 3 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 10030099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | - | 300V | Yes | 5.10mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 10050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 0.50 mm² | 0.50mm² | Grey | No | PVC | 10050099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | 500V | - | 300V | Yes | 6.20mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 11030099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 3 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 11030099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | - | 300V | Yes | 5.70mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 12030099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 3 G 1 mm² | 1mm² | Grey | No | PVC | 12030099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | - | 300V | Yes | 6mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 13050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 1.50 mm² | 1.50mm² | Grey | No | PVC | 13050099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | 500V | - | 300V | Yes | 8.10mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 14070099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 7 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 14070099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7G | 500V | - | 300V | Yes | 11.10mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 12050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 1 mm² | 1mm² | Grey | No | PVC | 12050099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | 500V | - | 300V | Yes | 7.10mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 11050099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 5 G 0.75 mm² | 0.75mm² | Grey | No | PVC | 11050099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 5G | 500V | - | 300V | Yes | 6.70mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 14030099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 3 G 2.50 mm² | 2.50mm² | Grey | No | PVC | 14030099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | - | 300V | Yes | 8.10mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 18520099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | Sold per metre | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 2 x 1 mm² | 1mm² | Grey | No | PVC | 18520099-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | 500V | - | 300V | Yes | 5.70mm | No | - | Yes | Yes | - | No | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | - | - | 4000V | - | ||
![]() 1119003-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 100 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.5mm² | 0.50mm² | Grey | No | - | 1119003-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | 300/500V | 300V | Yes | 5.10mm | No | - | Yes | Yes | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 1119752-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | (no gn/ye) 2 x 0.5mm² | 0.50mm² | Grey | No | - | 1119752-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | 500V | 300/500V | 300V | Yes | 4.80mm | No | - | Yes | Yes | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 0034403-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 3 x 0.25mm² | 0.25mm² | Grey | No | PVC | 0034403-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | 250 V (not for heavy current applications) | - | - | 4.70mm | No | - | Yes | Yes | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 3X0.25 | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 1119012-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | OILFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 0.5mm² | 0.50mm² | Grey | No | - | 1119012-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12G | 500V | 300/500V | 300V | Yes | 8.90mm | No | - | Yes | Yes | - | No | - | Black conductors with white numbering (VDE 0293) | - | OILFLEX® CLASSIC 110 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 0034404-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | Sold per metre | Braid, fine 0.34 mm² 7-strand | 4 x 0.25mm² | 0.25mm² | Grey | No | PVC | 0034404-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4x | - | 250 V (not for heavy current applications) | - | - | 5.0mm | No | - | Yes | Yes | - | - | - | DIN 47100 | - | UNiTRONIC® LiYCY 4X0.25 | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | ||
![]() 1119110-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 10 x 0.75mm² | 0.75mm² | Grey | No | - | 1119110-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 10G | 500V | 300/500V | 300V | Yes | 9.60mm | No | - | Yes | Yes | - | No | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 35005-1 Lapp | In Stock | - | - | - | - | 6 | 20 | Shielded,Flexible | ÖLFLEX® CLASSIC 100 CY | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.75mm² | 0.75mm² | Transparent | No | - | 35005-1 | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | U0/U: 300/500V | 300V | No | 7.90mm | No | - | Yes | Yes | - | No | - | Coloured according to VDE 0293 or VDE 0293-308 | - | ÖLFLEX® CLASSIC 100 CY | - | - | - | - | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | 20 x external dia. for wide range of applications, 6 x external dia. when permanently installed | - | 4kV | - |