- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Insulation Materials | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Number-coded | Outside Ø | Package | Peak operating voltage | RoHS-compliant | Sold per metre | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Current Rating | Insulation | Shielded | Temperature range | Standards | Number of Cores | Bend radius | Outer Diameter | Test voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00101223 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.5 mm² without green/yellow | 0.50mm² | Grey | No | PVC | 00101223 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | 500V | U0/U 300 500 MLV | 300V | No | 5.70mm | No | - | Yes | Yes | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 3X0.5 mm² W/O GREEN/YELLOW | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 1119212-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1mm² | 1mm² | Grey | No | - | 1119212-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12G | 500V | 300/500V | 300V | Yes | 10.50mm | No | - | Yes | Yes | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 1119325-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 18 x 1.5mm² | 1.50mm² | Grey | No | - | 1119325-1 | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 25G | 500V | 300/500V | 300V | Yes | 16.90mm | No | - | Yes | Yes | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 21907-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 12 x 0.75mm² | 0.75mm² | Black | Yes | - | 21907-1 | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 12G | 500V | 300/500V | 300V | Yes | 10.10mm | No | - | - | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | - | - | ||
![]() 1312403-1 Lapp | In Stock | - | - | - | - | 4 | 12 | PUR coating,Oil-resistant | OILFLEX® CLASSIC 400 P 2X1 | In accordance with: VDE Reg. No. 7030, sheath according to VDE 0250/0282. | Sold per metre | Finely stranded according to VDE 0295, Class 5 / IEC 228 Class 5 | 3 x 2.5mm² | 2.50mm² | Grey | No | Polyurethane | 1312403-1 | - | 300m | +85°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | 300/500V | 300V | Yes | 8.10mm | No | - | Yes | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® CLASSIC 400 P 2X1 | - | - | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | For flexible use: 12.5 x external dia. when laid fixed: 4 x external dia. | - | - | - | ||
![]() 0010022 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 0.75mm² | 0.75mm² | Grey | No | PVC | 0010022 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3G | 500V | U0/U: 300/500V | 300V | No | 6.50mm | No | - | Yes | Yes | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 21922-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | OILFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 12 x 1mm² | 1mm² | Black | Yes | - | 21922-1 | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 12G | 500V | 300/500V | 300V | Yes | 10.70mm | No | - | - | Yes | - | No | - | - | Black wires with white number printing (VDE 0293) | - | OILFLEX® ROBUST 210 | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | - | - | ||
![]() 13621-1 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | OILFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 x 1.5mm² | 1.50mm² | Orange | No | Polyurethane | 13621-1 | Polyurethane | 500m | +90°C | +90°C | - | -50°C | -40°C | - | 3G | 750V | 450/750V | 450V | - | 8.90mm | No | - | Yes | Yes | - | - | - | - | Color after VDE 0293-308 | - | OILFLEX® 550 P | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | - | 3000V | - | ||
![]() 136333-1 Lapp | In Stock | - | - | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | ÖLFLEX® 550 P | H05BQ-F · H07BQ-F/HD22.10 | Sold per metre | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 5 x 2.5mm² | 2.50mm² | Orange | No | Polyurethane | 136333-1 | Polyurethane | 100m | +90°C | +90°C | - | -50°C | -40°C | - | 5G | 750V | 450/750V | 450V | - | 13.10mm | No | - | Yes | Yes | - | - | - | - | Color after VDE 0293-308 | - | ÖLFLEX® 550 P | - | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | - | - | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | - | 3000V | - | ||
![]() 100893-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | OILFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 2.5mm² | 2.50mm² | Grey | No | PVC | 100893-1 | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | 750V | U0/U: 450 - 750 V/AC | 450V | No | 11.80mm | No | - | Yes | Yes | - | No | - | - | - | - | OILFLEX® CLASSIC 100 | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 00100004-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.5 mm² without green/yellow | 0.50mm² | Grey | No | PVC | 00100004-1 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | 500V | U0/U 300 500V | 300V | No | 5.40mm | No | - | Yes | Yes | - | No | - | - | - | - | ÖLFLEX® CLASSIC 100 2X0.5 WITHOUT GREEN/YELLOW | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 0010021 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | OILFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | (no gn/ye) 2 x 0.75mm² | 0.75mm² | Grey | No | PVC | 0010021 | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 2x | 500V | U0/U: 300/500V | 300V | No | 6.20mm | No | - | Yes | Yes | - | No | - | - | - | - | OILFLEX® CLASSIC 100 | - | Specific contact resistance: > 20 GΩ x cm | - | Moving: -5 - +70 °C, when fixed : -40 - +80°C | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | ||
![]() 1591305-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | Sold per metre | Plain copper | 6 x 2 x 0.6mm | 0.60mm | Grey | No | PVC | 1591305-1 | - | 500m | +70°C | +50°C | - | -30°C | -5°C | - | 12x | 300V | 300 V (not for heavy current applications) | - | - | 7.50mm | No | - | Yes | Yes | - | - | Yes (1) | - | - | - | J-Y(ST) | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | - | 10 x external dia. | - | - | - | ||
![]() 1591303-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | Sold per metre | Plain copper | 4 x 2 x 0.6mm | 0.60mm | Grey | No | PVC | 1591303-1 | - | 1000m | +70°C | +50°C | - | -30°C | -5°C | - | 8x | 300V | 300 V (not for heavy current applications) | - | - | 6.80mm | No | - | Yes | Yes | - | - | Yes (1) | - | - | - | J-Y(ST)Y | - | - | Yes | When permanently installed: -30 - +70°C | J-Y(ST)Y | - | 10 x external dia. | - | - | - | ||
![]() 16000523 Lapp | 2606 |
| - | Copper | - | 4 | - | - | NYM-J | VDE 0250 Teil 204 | Sold per metre | - | 5 x 6mm² | 6mm² | Grey | No | PVC | 16000523 | - | 500m | +70°C | +60°C | +70°C | -40°C | +5°C | -40°C | 5G | 500V | 300/500V | 300V | - | 16.30mm | No | - | Yes | Yes | Euroclass Eca | - | - | 500 V | - | NYM-J | NYM-J | 43 A | - | No | During laying: -5 - +50 °C, when permanently installed: -40 - +70°C | - | 5 | When permanently installed: 4 x external dia. | 15.5mm | - | 50m | ||
![]() 16001313-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 6mm² | 6mm² | Black | No | Rubber | 16001313-1 | Rubber mixing EM2 | 300m | - | +60°C | - | - | -25°C | - | 5G | 750V | 450/750V | 450V | - | 22.20mm | No | - | Yes | Yes | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | No | Moving: -25 - +60°C | H07RN-F | - | 6 x external dia. for a flexible use | - | 2500V | - | ||
![]() 30916-1 Lapp | In Stock | - | - | - | 26 | 4 | 7.5 | Halogen-free,Shielded,Flame-retardant,Oil-resistant,Cold-resistant,Suitable for drag chains,High flexural strength | UNITRONIC® FD CP (TP) PLUS UL 3X2X20AWG | CMX (UL/CSA) | Sold per metre | Braid, extra-fine strand to VDE 0295 Cl. 6 | 10 x 2 x 14mm² | 0.14mm² | Grey | No | Polyurethane | 30916-1 | - | 100m | +80°C | +80°C | - | -40°C | -40°C | - | 20x | - | - | - | - | 10mm | No | 250V | Yes | Yes | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® FD CP (TP) PLUS UL 3X2X20AWG | - | - | Yes | Moved: -40 - +70°C | - | - | For flexible use: 7.5 x external Ø | - | Wire/Wire: 1500 V eff · Wire/shield: 500V | - | ||
![]() 26270-1 Lapp | In Stock | - | - | - | - | 4 | 7.5 | Shielded,Suitable for drag chains,Flame-retardant,Suitable for drag chains | ÖLFLEX® FD CLASSIC 810 CY | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | Sold per metre | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.66 | 3 x 2.5mm² | 2.50mm² | Grey | No | PVC | 26270-1 | - | 100m | +80°C | +70°C | - | -40°C | 0°C | - | 3G | 500V | 300/500V | 300V | - | 11.40mm | No | - | Yes | Yes | - | - | - | - | black conductors with white numbering (VDE 0293) | - | ÖLFLEX® FD CLASSIC 810 CY | - | - | Yes | Moves: 0 - +70 ° C fixed installation: -40 - +80 ° C. °C | - | - | Minimum bend radius for flexible application: 7.5 x external dia. when laid fixed: 4 x external dia. | - | - | - | ||
![]() 16001303-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | Sold per metre | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 5 x 4mm² | 4mm² | Black | No | Rubber | 16001303-1 | Rubber mixing EM2 | 300m | - | +60°C | - | - | -25°C | - | 5G | 750V | 450/750V | 450V | - | 19.90mm | No | - | Yes | Yes | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | No | Moving: -25 - +60°C | H07RN-F | - | 6 x external dia. for a flexible use | - | 2500V | - | ||
![]() 1120280-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 12 x 1mm² | 1mm² | Black | No | - | 1120280-1 | - | 300m | +80°C | +70°C | - | -30°C | -5°C | - | 12G | 1000V | U0/U: 600/1000V | 600V | Yes | 14mm | No | - | Yes | Yes | - | No | - | - | Black wires with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | Moving: -5 - +70 °C, when fixed : -30 - +80°C | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | 4000V | - |