- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Standards Met | Suited for cable carriers | Twisted pair cabling (part 1) | Voltage, Rating | Wire ID code | Series | Type | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Shielded | Temperature range | Outside Diameter | Number of Cores | Number of Strands | Bend radius | Outer Diameter | Test voltage | Coil Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28307-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 7 x 0.25mm² | 0.25mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28307-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 7x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 7X0.25 | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 70002699 Lapp | 29 |
| - | - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002699 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 1500mm | 1250 | 500mm | 500 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 5 | 30 | - | 8.1mm | - | 500mm | 0.5m | ||
![]() 73220149 Lapp | 55 |
| - | - | Bare Copper | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540P | VDE-Reg.-Nr: 6584-450/750 V | Yellow | Class 5 = flexible | 1pc(s) | Colour | Finely-stranded according to VDE 0295, Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220149 | 73220149 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -30°C | -30°C | -30°C | 3G | 1.5 | 750V | 450/750V | 750 | 450V | - | 8.9 | 32mm | - | Active | - | -30 - 50 | Yes | 1.94 | - | Yes | - | 3000mm | 3500 | 1000mm | 1000 | CE | - | - | 750 V | to VDE 0293 or VDE 0293-308 | ÖLFLEX | ÖLFLEX® SPIRAL 540P | - | - | - | unknown | WIRE AND CABLE | - | No | moves: -30 - +50°C | - | 3 | 30 | - | 8.9mm | - | 1000mm | 1m | ||
![]() 1119115-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 15 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | - | 1119115-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 15G | - | 500V | 300/500V | - | 300V | Yes | - | 10.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 15G0.75 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 28520-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 20 x 5mm² | 0.50mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28520-1 | - | - | - | - | 300m | +80°C | +70°C | - | -40°C | -5°C | - | 20x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 11.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 0034506-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 6 x 34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034506-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 6x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 0034503-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 0.34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034503-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONiC® LiYY | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 73222349 Lapp | In Stock | - | - | - | - | - | - | - | Flexible | H05VV-F | - | - | - | 1pc(s) | - | Extra-finely strands according to VDE 0295, class 6 | 5 x 1.5mm² | 1.50mm² | Black | - | No | - | PVC | - | 73222349 | - | PVC | - | - | - | +50°C | +50°C | - | -30°C | +5°C | - | 5G | - | 500V | 300V | - | 300V | - | - | 10.80mm | - | - | (not for heavy current applications) 350V | - | - | - | - | Yes | - | 3000mm | - | 1000mm | - | - | - | - | - | DIN 47100 | - | H05VV-F | - | - | - | - | - | - | No | -70 - +50°C | - | - | - | - | - | - | - | - | ||
![]() 70002629 Lapp | In Stock | - | - | Cable | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | SPIRAL400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | - | - | 1pc(s) | - | Finely-stranded according to VDE 0295, Class 5 | 3 x 0.75mm² | 0.75mm² | Grey | - | No | - | Polyurethane | - | 70002629 | - | Polyurethane | - | - | - | +50°C | +50°C | - | -5°C | -5°C | - | 3G | - | 500V | 300/500V | - | 300V | - | - | 5.70mm | - | - | - | - | - | - | Compliant | Yes | - | 3000mm | - | 1000mm | - | - | - | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® SPIRAL 400P | -5 °C | Grey | Unshielded | - | - | Not Halogen Free | No | Moved: +5 - +50°C | 5.7 mm | - | - | - | - | - | - | - | ||
![]() 28412-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 12 x 0.34mm² | 0.34mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28412-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 12x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LiYY | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 22405-1 Lapp | In Stock | - | - | - | - | 26 | 6 | 15 | Flame-retardant | LiYYUL/CSADIN | VDE 0815 | - | - | Sold per metre | - | 7-strand | 5 x 14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 22405-1 | - | - | - | - | 305m | +80°C | +70°C | - | -40°C | -5°C | - | 5x | - | - | 300V | - | - | - | - | 4.40mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | 47100 | - | UNITRONIC® LiYY UL/CSA DIN | - | - | - | - | - | - | No | When fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 70002700 Lapp | 19 |
| - | - | Bare Copper | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | No | No | - | Polyurethane | - | 70002700 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | +50°C | -5°C | -5°C | -5°C | 5G | 1.5 | 500V | 300/500V | 500 | 300V | - | 8.3 | 8.10mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 3000mm | 2500 | 1000mm | 1000 | CE | - | - | 500 V | Black wires with white number printing (VDE 0293) | ÖLFLEX | ÖLFLEX® SPIRAL 400P | - | - | - | - | - | - | No | Moved: +5 - +50°C | - | 5 | 30 | - | 8.1mm | - | 1000mm | 1m | ||
![]() 21801-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 200 | In accordance with: HD 22.10 (VDE 0282 part 10) | - | - | Sold per metre | - | Finely-stranded according to: VDE 0295, Class 5 /IEC 60228 Cl.5 | 3 x 1mm² | 1mm² | Black | - | Yes | - | - | - | 21801-1 | - | - | - | - | 500m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 750V | 450/750V | - | 450V | No | - | 8.40mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Bis 5 Adern: farbig nach VDE 0293-308, ab 6 Adern: schwarze Adern mit weißem Nummerndruck | - | ÖLFLEX® ROBUST 200 | - | - | - | - | - | - | - | Moving: -40 - +80 °C, when permanently installed: -50 - +80°C | - | - | - | Minimum bend radius for flexible application: 10 x external dia. when laid fixed: 4 x external dia. | - | 4000V | - | - | ||
![]() 34063-1 Lapp | In Stock | - | - | - | - | - | 10 | 20 | Shielded,Flame-retardant | Li2YCYPIMF | According to VDE 0812 | - | - | Sold per metre | - | 7-wired cord as per VDE 0881 | 5 x 2 x 0.5mm² | 0.50mm² | Grey | - | No | - | PVC | - | 34063-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 10x | - | - | - | - | - | - | - | 11.8mm | No | - | 250 V (not for heavy current applications) | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Yes (1) | - | DIN 47100 | - | UNITRONIC® Li2YCY PIMF | - | - | - | - | - | - | Yes | Fixed: -30 - +70°C | - | - | - | when fixed: 10 x external dia. | - | - | - | - | ||
![]() 21914-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | UV-resistant,Halogen-free | ÖLFLEX® ROBUST 210 | In accordance with: Wires: VDE 0245/0250/0281, sheath according to VDE 0250/0281. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 1mm² | 1mm² | Black | - | Yes | - | - | - | 21914-1 | - | - | - | - | 250m | +80°C | +80°C | - | -50°C | -40°C | - | 3G | - | 500V | 300/500V | - | 300V | Yes | - | 6.10mm | No | - | - | - | - | - | - | - | Yes | - | - | - | - | - | No | - | - | Black wires with white number printing (VDE 0293) | - | ÖLFLEX® ROBUST 210 | - | - | - | - | - | - | - | Moving: -40 - +80 °C, when fixed : -50 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 4 x external dia. | - | - | - | - | ||
![]() 28703-1 Lapp | In Stock | - | - | - | - | - | 4 | 10 | Flame-retardant | LiYY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 3 x 1mm² | 1mm² | Pebble grey (RAL 7032) | - | No | - | PVC | - | 28703-1 | - | - | - | - | 100m | +80°C | +70°C | - | -40°C | -5°C | - | 3x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 5.90mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNiTRONIC® LiYY 3x1 | - | - | - | - | - | - | No | When laid fixed: -30 - +80°C | - | - | - | For flexible use: 15 x external dia. | - | - | - | - | ||
![]() 1119104-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 0.75mm² | 0.75mm² | Grey | - | No | - | - | - | 1119104-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 6.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 1119304-1 Lapp | In Stock | - | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5mm² | 1.50mm² | Grey | - | No | - | - | - | 1119304-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 4G | - | 500V | 300/500V | - | 300V | Yes | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | No | - | - | Black conductors with white numbering (VDE 0293) | - | UNITRONIC® CLASSIC 110 | - | - | - | - | - | - | - | -5 - +70 °C, applications with movement: · Fixed installation: -40 - +80 °C °C | - | - | - | 15 x external dia. for wide range of applications, 4 x external dia. when permanently installed | - | 4000V | - | - | ||
![]() 0034518-1 Lapp | In Stock | - | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 18 x 0.34mm² | 0.34mm² | Grey | - | No | - | PVC | - | 0034518-1 | - | - | - | - | 500m | +80°C | +70°C | - | -40°C | -5°C | - | 18x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 10.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | DIN 47100 | - | UNITRONIC® LIYCY 18X0.34 | - | - | - | - | - | - | Yes | When laid fixed : -30 - +80°C | - | - | - | For flexible use: 15 x external dia. when laid fixed: 6 x external dia. | - | - | - | - | ||
![]() 1600151-1 Lapp | In Stock | - | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 7 x 1.5mm² | 1.50mm² | Black | - | No | - | Rubber | - | 1600151-1 | - | Rubber mixing EM2 | - | - | 300m | - | +60°C | - | - | -25°C | - | 7G | - | 750V | 450/750V | - | 450V | - | - | 17.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | - | H07RN-F | - | - | - | - | - | - | No | Moving: -25 - +60°C | - | - | - | 6 x external dia. for a flexible use | - | 2500V | - | - |