- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Jacket Material
- RoHS
- IP Rating
- Unit Weight
- Length
- Cable Length
- Connector End A
- Jacket Color
- Part # Aliases
- Connector End B
- Series
Attribute column
Categories
Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen-free | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Wire ID code | Type | Insulation | Shielded | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11196-75 Lapp | In Stock | - | - | 6 | 20 | Shielded,Oil-resistant,Flexible | ÖLFLEX® 191 CY | - | 75m | Finely stranded | 5 G 2.50 mm² | 2.50mm² | Grey | No | - | PVC | 11196-75 | PVC | +70°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | 12.80mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 191CY 5G2,5 | PVC | - | - | - | 4000V | ||
![]() 1600305-100 Lapp | In Stock | - | - | 6 | 10 | Flame-retardant,Oil-resistant | NSGAFÖU | VDE 0250, part 602. | 100m | Finely stranded according to VDE 0295, Class 5 / IEC 60228 Class5 | 1 x 16 mm² | 16mm² | Black | No | - | Rubber | 1600305-100 | Compound 5GM3 | +90°C | +90°C | -40°C | -25°C | 1x | 3000V | U<sub>0</sub>/U: 1800/3000V | 1800V | 13mm | Yes | No | - | NSGAFÖU | - | No | Move: -25 - +90 °C, when fixed : -40 - +90°C | 10 x external dia. for wide range of applications, 6 x external dia. when permanently installed | 6000V | ||
![]() 12904-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 50m | Finely stranded | 7 G 0.50 mm² | 0.50mm² | Silver-grey | Yes | - | Polyurethane | 12904-50 | PUR | +90°C | +90°C | -50°C | -40°C | 7G | 500V | - | 300V | 11.20mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 7G0,5 | PUR | - | - | - | 3000V | ||
![]() 12925-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 100m | Finely stranded | 2 x 1 mm² | 1mm² | Silver-grey | Yes | - | Polyurethane | 12925-100 | PUR | +90°C | +90°C | -50°C | -40°C | 2x | 500V | - | 300V | 8.70mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 2X1 | PUR | - | - | - | 3000V | ||
![]() 12805-100 Lapp | In Stock | - | - | 4 | 15 | Halogen-free,PUR coating,Cold-resistant,Oil-resistant | ÖLFLEX® 440 P | - | 100m | Finely stranded | 12 G 0.50 mm² | 0.50mm² | Grey | Yes | - | Polyurethane | 12805-100 | PUR | +90°C | +90°C | -50°C | -40°C | 12G | 500V | - | 300V | 10.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 P 12G0,5 | - | - | - | - | 3000V | ||
![]() 12346-50 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | 50m | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 3 G 1 mm² | 1mm² | Orange | Yes | - | Polyurethane | 12346-50 | Outer cover/jacket: Polyurethane | +80°C | +80°C | -50°C | -40°C | 3G | 500V | 300/500V | 300V | 7.20mm | Yes | No | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | ||
![]() 12913-50 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 50m | Finely stranded | 4 G 0.75 mm² | 0.75mm² | Silver-grey | Yes | - | Polyurethane | 12913-50 | PUR | +90°C | +90°C | -50°C | -40°C | 4G | 500V | - | 300V | 9.50mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 4G0,75 | PUR | - | - | - | 3000V | ||
![]() 123663-50 Lapp | In Stock | - | - | 4 | 10 | Halogen-free,Cold-resistant,Oil-resistant,PUR coating,highly flexible | ÖLFLEX® 500 P | According to VDE 0250 | 50m | Extra-finely stranded according to VDE 0295 class 6/IEC 228 class 66 | 5 G 2.50 mm² | 2.50mm² | Orange | Yes | - | Polyurethane | 123663-50 | Outer cover/jacket: Polyurethane | +80°C | +80°C | -50°C | -40°C | 5G | 500V | 300/500V | 300V | 12.80mm | Yes | No | to VDE 0293 or VDE 0293-308 | ÖLFLEX® 500 P | - | No | -40 - +80 °C, applications with movement: · Firmly laid: -50 - +80°C | Minimum bend radius for flexible application: 15 x external dia. · when fixed: 4 x external dia. | 3000V | ||
![]() 162051-100 Lapp | In Stock | - | - | 12 | - | Flame-retardant,Heat-resistant | - | - | 100m | PVC-PVC | 2 x 0.22 mm² | 0.22mm² | Green | No | - | PVC | 162051-100 | PVC | - | - | - | - | 2x | - | - | - | 4mm | Yes | No | - | Thermal and compensation cable 0.22mm² | - | - | - | - | - | ||
![]() 12766-50 Lapp | In Stock | - | - | 6 | 12 | Halogen-free,Shielded,Oil-resistant,Cold-resistant,PUR coating | ÖLFLEX 540 CP | - | 50m | Finely stranded | 7 G 1.50 mm² | 1.50mm² | Yellow | Yes | - | - | 12766-50 | - | - | - | - | - | 7G | 750V | - | 450V | 16.60mm | Yes | No | - | ÖLFLEX 540 CP 7G1,5 | - | - | - | - | - | ||
![]() 35730-50 Lapp | In Stock | - | - | 6 | 20 | Harmonised,Oil-resistant,Shielded,Flexible | H05VVC4V5-K (NYSLYCYÖ-JZ) | - | 50m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Grey | No | - | PVC | 35730-50 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | 10.90mm | Yes | No | Black with white numbers according to VDE 0293 | ÖLFLEX 140 CY 3G1,5 | - | - | - | - | 3000V | ||
![]() 15702-150 Lapp | In Stock | - | - | 6 | 20 | Shielded,Halogen-free,Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 CY | - | 150m | Finely stranded | 2 x 1 mm² | 1mm² | Grey | Yes | - | PVC | 15702-150 | PVC | +70°C | +70°C | -40°C | -5°C | 2x | 500V | - | 300V | 8.80mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 CY QUATTRO 2X1 | - | - | - | - | 3000 V | ||
![]() 1026784-100 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 G 2.50 mm² | 2.50mm² | Grey | No | - | PVC | 1026784-100 | - | +70°C | +70°C | -40°C | 0°C | 4G | 500V | - | 300V | 10.10mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 4G2,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 10049-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 10 G 1 mm² | 1mm² | Grey | No | HB | PVC | 10049-100 | PVC | +80°C | +70°C | -40°C | -5°C | 10G | 500V | - | 300V | 10.20mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V | ||
![]() 1026755-100 Lapp | In Stock | - | - | - | 10 | Shielded,Flame-retardant,Oil-resistant,Suitable for drag chains | ÖLFLEX® CHAIN 809 CY | CUL AWM II A/B FT1 · UL-AWM Style 20886 · In accordance with: HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 7 G 0.50 mm² | 0.50mm² | Grey | No | - | PVC | 1026755-100 | - | +70°C | +70°C | -40°C | 0°C | 7G | 500V | - | 300V | 8.50mm | Yes | No | - | ÖLFLEX CHAIN 809 CY 7G0,5 | Wire: PVC · Sheath: PVC | Yes | - | - | Wire/Wire: 4000 V · Wire/shield: 2000V | ||
![]() 15003-150 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 150m | Finely stranded | 3 G 0.50 mm² | 0.50mm² | Grey | No | - | PVC | 15003-150 | PVC | +70°C | +70°C | -40°C | -5°C | 3G | 500V | - | 300V | 6.20mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 3G0,5 | PVC | - | - | - | 3000V | ||
![]() 13601-50 Lapp | In Stock | - | - | 4 | 12 | Oil-resistant,Cold-resistant,PUR coating,Harmonised | H05BQ-F | H05BQ-F · H07BQ-F/HD22.10 | 50m | Flexible to VDE 0293, Class 5 / IEC 228 Cl.5 | 3 G 0.75 mm² | 0.75mm² | Orange | No | - | Polyurethane | 13601-50 | Polyurethane | +90°C | +90°C | -50°C | -40°C | 3G | 500V | - | 300V | 7mm | Yes | No | Color after VDE 0293-308 | ÖLFLEX® 550 P 2X0.75 | - | No | Moves: -40 - +90 ° C Fixed installation: -50 - +90°C | For flexible Application: 12.5 x Outer-Ø · Fixed installation: 4 x Outer-Ø | 3000V | ||
![]() 15005-75 Lapp | In Stock | - | - | 4 | 20 | Harmonised,Oil-resistant,Flexible | ÖLFLEX® 150 | - | 75m | Finely stranded | 5 G 0.50 mm² | 0.50mm² | Grey | No | - | PVC | 15005-75 | PVC | +70°C | +70°C | -40°C | -5°C | 5G | 500V | - | 300V | 7.40mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 150 QUATTRO 5G0,5 | PVC | - | - | - | 3000V | ||
![]() 12941-100 Lapp | In Stock | - | - | 6 | 15 | Shielded,Halogen-free,PUR coating,Cold-resistant,Flame-retardant | ÖLFLEX® 440 CP | - | 100m | Finely stranded | 3 G 1.50 mm² | 1.50mm² | Silver-grey | Yes | - | Polyurethane | 12941-100 | PUR | +90°C | +90°C | -50°C | -40°C | 3G | 500V | - | 300V | 9.90mm | Yes | No | Black with white numbers according to VDE 0293-1 | ÖLFLEX 440 CP 3G1,5 | PUR | - | - | - | 3000V | ||
![]() 101254-100 Lapp | In Stock | - | - | 4 | 15 | High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | 100m | Finely stranded | 3 x 0.75 mm² | 0.75mm² | Grey | No | - | PVC | 101254-100 | PVC | +80°C | +70°C | -40°C | -5°C | 3x | 500V | - | 300V | 5.70mm | Yes | No | - | Round | Specific contact resistance: > 20 GΩ x cm | - | - | - | 4000V |