- Manufacturer
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Number of Conductors
- RoHS Status
- 1st Connector
- 2nd Connector
- Color
- Style
- Current Rating
- Cord Type
Attribute column
Categories
Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Connector End A | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Cable Length | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | 1st Connector | 2nd Connector | Cord Type | EMI Shielded | Terminal Length | Contact Pitch Circle Diameter | IP Rating | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT1VC4025W0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | Type 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | - | - | - | - | - | - | RoHS Compliant | - | 250 VAC | - | - | ER Series SAE J1772 | - | - | - | - | - | AC Charging Cable | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ft | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() ERT1VC3225N0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | Type 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | - | - | - | - | - | - | RoHS Compliant | - | 250 VAC | - | - | ER Series SAE J1772 | - | - | - | - | - | AC Charging Cable | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ft | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() ERT1VC2025N0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | Type 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | ER Series SAE J1772 | - | - | - | - | - | AC Charging Cable | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ft | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() ERT1VC2020W0 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | Type 1 | - | - | - | - | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | ER Series SAE J1772 | - | - | - | - | - | AC Charging Cable | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ft | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() MH11061-P36 Foxconn | In Stock | - | Datasheet | BOARD | STEEL | - | - | - | 0.551 inch | - | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | RIGHT ANGLE | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | - | - | 8536.69.40.20 | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | UL | 1.112 inch | FEMALE | 0.61 inch | 2 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | PRINTED WIRING PIN | POLAR PIN POSITION | 750VAC V | 2 | - | 500 Cycles | - | 44.48 N | 8.896 N | - | - | - | - | NO | 0.125 inch | - | - | - | FLASH inch | ||
![]() MH11041-D2-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | - | - | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 8 | - | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() 4-1775454-4 TE Connectivity | In Stock | - | Datasheet | BOARD | STEEL | LOCKING | SOLDER HOLDING FLANGE | - | 0.551 inch | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE/ GLASS FILLED POLYETHYLENE | - | - | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | Yes | - | - | MINI DIN CONNECTOR | - | - | STANDARD: 94V-0 | - | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | unknown | - | TIN | - | UL | 1.11 inch | FEMALE | 0.787 inch | - | RND PIN-SKT | - | - | - | RECEPTACLE | SOLDER | POLARIZED | - | 2 | - | - | - | - | - | GRN-PURP | - | - | - | YES | 0.13 inch | 0.197 mm | - | - | FLASH inch | ||
![]() MH11063-D1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | e4 | - | - | EAR99 | MINI DIN CONNECTOR | - | - | OTHER STACKING CONNECTOR: 6 CONTACTS, STANDARD: UL 94V-0 | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() MH11041-H3S6-4F Foxconn | In Stock | - | Datasheet | BOARD | STEEL | LOCKING | - | - | 0.606 inch | - | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | RIGHT ANGLE | 85 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | - | e4 | - | - | EAR99 | MINI DIN CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 4 | - | - | unknown | - | - | - | UL | 0.512 inch | FEMALE | 0.504 inch | 1 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | - | 500 Cycles | GOLD FLASH | 44.0352 N | 8.896 N | BLACK | - | - | - | NO | 0.125 inch | - | - | - | FLASH inch | ||
![]() 4030840 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86290110 Interpower | In Stock | - | Datasheet | - | - | - | - | 862901 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -15°C ~ 70°C | Box | - | - | - | Active | - | - | - | Black | - | - | - | - | - | - | 10A | - | Unshielded | Female Sockets (Slots) to Leads | - | - | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C13, Right Angle | Cable | H05VV-F | - | - | - | - | 10.00'' (3.05m) | - | ||
![]() MH11041-D6-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | RIGHT ANGLE | - | - | - | LEAD FREE | Active | - | - | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | - | - | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 8 | - | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | ||
![]() 18L-06S-041BD10 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4031834 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH11067-PH1-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | - | - | 0.551 inch | - | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | RIGHT ANGLE | 85 °C | -55 °C | - | LEAD FREE | Active | - | - | - | - | - | - | - | - | - | EAR99 | MINI DIN CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | UL | 0.512 inch | FEMALE | 0.504 inch | 1 A | RND PIN-SKT | 30 mΩ | - | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | - | 500 Cycles | - | - | - | GREEN | - | - | - | NO | 0.125 inch | - | - | - | 15u inch | ||
![]() GG-19615 GoGreen Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | Box | - | - | - | Active | - | - | - | White | - | - | - | - | - | - | 13A | - | - | Male Pins (Blades) to Female Sockets (Slots) | - | - | - | 3 | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.00'' (4.57m) | - | ||
![]() NUFUA-20PMFP-SC700T Amphenol ICC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUFPWC-03BFFA-LL1M Amphenol ICC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDSS-6S Cinch Connectivity Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | - | - | - | RIGHT ANGLE | - | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | MINI DIN CONNECTOR | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | 6 | - | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | SOCKET | SOLID LEAD | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | 5 mm | - | - | - | ||
![]() 86557021 Interpower | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 70°C | Bulk | - | - | - | Active | - | - | - | Black | - | - | - | - | - | - | 12A | - | Unshielded | Male Pins (Blades) to Leads | - | - | - | 3 | - | - | - | - | - | - | - | 17 AWG | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | Cable | H05VV-F, SJT | - | - | - | - | 9.84'' (3.00m) | - |