- Manufacturer
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Number of Conductors
- RoHS Status
- 1st Connector
- 2nd Connector
- Color
- Style
- Current Rating
- Cord Type
Attribute column
Categories
Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approval Agency Marking | Base Product Number | Connector End A | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Packaging | Series | Part Status | Type | Color | Current Rating (Amps) | Shielding | Style | Current Rating | Number of Conductors | Wire Gauge | Cable Length | 1st Connector | 2nd Connector | Cord Type | Approved Countries | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M05-113H18C-10 Micro Connectors | In Stock | - | Datasheet | - | - | - | - | - | - | - | 125V | Bag | - | Active | - | Gray | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | 18 AWG | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 10.00'' (3.05m) | ||
![]() M05-113H18BK-10 Micro Connectors | In Stock | - | Datasheet | - | - | - | - | - | - | - | 125V | Bag | - | Active | - | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | 18 AWG | - | NEMA 5-15P | IEC 320-C13 | SJT | - | - | 10.00'' (3.05m) | ||
![]() M05-113UL-15 Micro Connectors | In Stock | - | Datasheet | UL | M05 | - | - | - | - | - | 125V | Retail Package | - | Active | - | Black | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | 18 AWG | - | NEMA 5-15P | IEC 320-C13 | - | United States | - | 15.00'' (4.57m) | ||
![]() M05-113EPR-25 Micro Connectors | In Stock | - | Datasheet | CSA, cUL, UL | - | - | - | - | - | - | 125V | Bag | - | Active | - | Black | 13A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | 16 AWG | - | NEMA 5-15P | NEMA 5-15R | SJT | United States | - | 25.00'' (7.62m) | ||
![]() M05-113ULG Micro Connectors | In Stock | - | Datasheet | UL | M05 | - | - | - | - | - | 125V | Retail Package | - | Active | - | Green | 10A | Unshielded | Male Pins (Blades) to Female Sockets (Slots) | - | 3 | 18 AWG | - | NEMA 5-15P | IEC 320-C13 | - | United States | - | 6.00'' (1.83m) | ||
![]() ERT1VC8025N1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 80 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC5025N0 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 50 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC2020W1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | - | 20 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC3225W1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 32 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC2020N1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | - | 20 ft | - | - | - | - | IP67 | - | ||
![]() ZH-794151-000 Amphenol Industrial | In Stock | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ER Series SAE J1772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT1VC3225N1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 32 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC2025W1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC8025W1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 80 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC2020N0 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | - | 20 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC2025W0 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC5025N1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 50 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC4025N1 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 40 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC4025W0 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 40 A | - | - | 25 ft | - | - | - | - | IP67 | - | ||
![]() ERT1VC3225N0 Amphenol Industrial | In Stock | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | + 50 C | - 30 C | RoHS Compliant | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 32 A | - | - | 25 ft | - | - | - | - | IP67 | - |