- Manufacturer
- Jacket Color
- Number of Conductors
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Reach Compliance Code
- Shielding
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Risk Rank
- RoHS
Attribute column
Categories
Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Number of Strands | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78420 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 40 (20 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.559 (14.20mm) | - | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 65603 SL005 Alpha Wire | 2324 |
| Datasheet | 5 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 16 AWG | 600V | - | - | Slate | 26/30 | - | 0.300 (7.62mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 1501867 Phoenix Contact | 2907 |
| - | 4 Weeks | Cable | 100 | 3.532124kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | 300V | -25°C~80°C | - | 2011 | - | Active | 1 (Unlimited) | - | 4 | 24 AWG | - | - | 24 AWG | Black | - | - | 0.185 (4.70mm) | 4.699 mm | Poly-Vinyl Chloride (PVC) | - | - | 32 | - | 328.1' 100.0m | - | RoHS Compliant | - | ||
![]() 58412 SL002 Alpha Wire | 43 |
| Datasheet | 9 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | - | Slate | 7/28 | - | 0.185 (4.70mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 86003CY SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 28 AWG | 300V | - | - | Slate | 7/36 | - | 0.180 (4.57mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 58419 SL002 Alpha Wire | 43 |
| Datasheet | 7 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 22 AWG | 300V | - | - | Slate | 7/28 | - | 0.311 (7.90mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 09456000132 HARTING | 18 |
| - | 4 Weeks | Cable | - | - | - | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | PVC | - | -40°C~70°C | - | - | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | - | - | 22 AWG | Green | 7/22 | Industrial Environments - IP67 | 0.256 (6.50mm) | 6.5024 mm | - | Foil, Braid | - | 7 | - | 65.62' 20.00m | - | ROHS3 Compliant | - | ||
![]() 58415 SL001 Alpha Wire | 43 |
| Datasheet | 14 Weeks | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.239 (6.07mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() SF61112CY OR002 Alpha Wire | 43 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 | 12 AWG | 600V | - | - | Orange | 65/30 | - | 0.508 (12.90mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 5662 BK199 Alpha Wire | 27 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -25°C~90°C | Spool | 2012 | - | Active | 1 (Unlimited) | - | 4 | 12 AWG | 600V | - | - | Black | 65/30 | - | 0.464 (11.79mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Drain Wire | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() M16125RW SL199 Alpha Wire | 10 |
| Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 25 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.761 (19.33mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() M16133LW SL199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | -25°C~90°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 33 | 16 AWG | 600V | WIRE AND CABLE | - | Slate | 26/30 | - | 0.857 (21.76mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() 5272C SL199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 24 AWG | 300V | - | - | Slate | 7/32 | Communication, Control | 0.240 (6.10mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() SF61110CY OR002 Alpha Wire | 9 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | WIRE AND CABLE | - | Orange | 105/30 | - | 0.605 (15.37mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 6306 SL001 Alpha Wire | 562 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.201 (5.11mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 25173 BK199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 16 AWG | 300V | WIRE AND CABLE | - | Black | 19/0.0117 | - | 0.292 (7.42mm) | - | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25383 BK199 Alpha Wire | 8 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 300V | WIRE AND CABLE | - | Black | 16/30 | - | 0.242 (6.15mm) | - | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25433 BK199 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | - | -30°C~105°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 16 AWG | 600V | WIRE AND CABLE | - | Black | 19/0.0117 | - | 0.395 (10.03mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 25074 BK199 Alpha Wire | 45 |
| Datasheet | - | - | - | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 | 16 AWG | 300V | WIRE AND CABLE | - | Black | 19/0.0117 | - | 0.288 (7.32mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5472L SL001 Alpha Wire | 3631 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | - | - | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.209 (5.31mm) | - | Low Smoke Zero Halogen (LSZH) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - |