HARTING 09456000132
HARTING 09456000132
feed

HARTING 09456000132

Manufacturer No:

09456000132

Manufacturer:

HARTING

Utmel No:

1052-09456000132

Package:

-

ECAD Model:

Description:

Multi-Paired Cables RJI CBL AWG22/7 STRANDED 20M RING

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09456000132 information

Specifications
Documents & Media
Product Details
Product Comparison
HARTING 09456000132 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09456000132.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Jacket (Insulation) Material

    The parameter "Jacket (Insulation) Material" in electronic components refers to the material used to cover and protect the internal components of a cable or wire. This material provides insulation to prevent electrical interference, short circuits, and damage from environmental factors such as moisture, heat, and chemicals. Common jacket materials include PVC (polyvinyl chloride), Teflon, rubber, and polyethylene. The choice of jacket material depends on the specific application requirements, such as temperature range, flexibility, and resistance to abrasion. Selecting the appropriate jacket material is crucial for ensuring the reliability and longevity of the electronic component in its intended operating conditions.

    Poly-Vinyl Chloride (PVC)
  • Cable Types
    Multi-Conductor
  • Insulation Materials
    PVC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~70°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Conductors
    4
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    22 AWG
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    22 AWG
  • Jacket Color

    The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.

    Green
  • Conductor Strand

    Stranded conductors are composed of uninsulated “strands” of wire twisted together. The advantages of conductor stranding over a single strand of equal cross-section are increased flexibility and flex-fatigue life.

    7/22
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments - IP67
  • Jacket (Insulation) Diameter

    The "Jacket (Insulation) Diameter" parameter in electronic components refers to the outer diameter of the insulation or protective jacket surrounding a wire or cable. This measurement is important for determining the overall size and compatibility of the component within a system or circuit. A larger jacket diameter may provide better protection against environmental factors and mechanical stress, while a smaller diameter may be more flexible and space-saving. It is crucial to consider the jacket diameter when selecting and installing electronic components to ensure proper fit and functionality.

    0.256 (6.50mm)
  • Insulation Diameter

    The parameter "Insulation Diameter" in electronic components refers to the measurement of the diameter of the insulation material surrounding a conductor or wire within the component. This measurement is crucial for ensuring proper insulation and protection of the conductor from external factors such as moisture, heat, and electrical interference. A sufficient insulation diameter helps prevent short circuits, electrical leakage, and other potential hazards in electronic circuits. Manufacturers specify insulation diameter requirements to meet safety standards and ensure the reliable performance of the electronic component in various applications.

    6.5024 mm
  • Shield Type

    Shield Type in electronic components refers to the method used to protect sensitive circuits from electromagnetic interference (EMI) and radio frequency interference (RFI). It encompasses the materials and techniques employed to create barriers around wires, circuits, or devices, which may include metallic enclosures, conductive coatings, or grounding practices. The choice of shield type can significantly impact the performance and reliability of electronic systems, especially in environments with high levels of interference.

    Foil, Braid
  • Number of Strands
    7
  • Length
    65.62' 20.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09456000132.

Product Description

1. Description

The HARTING 09456000132 is a high-quality, multi-conductor cable designed for use in industrial environments. This cable is part of HARTING's extensive range of cables and wires, specifically categorized under multiple conductor cables. It features a robust construction with PVC insulation and a durable green jacket, making it ideal for applications requiring reliable and long-lasting connectivity.

2. Features

  • Conductor Strand: The cable has 7 strands of 22 AWG conductors, ensuring excellent electrical conductivity.
  • Insulation Diameter: The insulation diameter is 6.5024 mm, providing adequate protection against environmental factors.
  • Insulation Materials: The insulation material is Poly-Vinyl Chloride (PVC), known for its durability and resistance to chemicals.
  • Jacket Diameter & Material: The jacket diameter is 6.50 mm with a material of Poly-Vinyl Chloride (PVC), offering additional protection against mechanical stress.
  • Jacket Color: The green jacket color indicates its suitability for use in industrial settings.
  • Length & Factory Lead Time: Available in lengths up to 20 meters (65.62 feet), with a factory lead time of four weeks.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited exposure to moisture without compromising performance.
  • Mounting Type: Designed for cable mounting.
  • Number of Conductors & Strands: Features four conductors with seven strands each.
  • Operating Temperature Range: Compatible with operating temperatures ranging from -40°C to 70°C.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Shield Type: Equipped with both foil and braid shields for enhanced electromagnetic interference (EMI) protection.
  • Wire Gauge: Utilizes 22 AWG wire gauge for optimal performance in industrial environments.

3. Applications

The HARTING 09456000132 multi-conductor cable is primarily designed for use in industrial environments where high reliability and durability are crucial. Its IP67 rating makes it suitable for applications exposed to harsh conditions such as dust and moisture. Key applications include:

  1. Industrial Automation Systems: For connecting sensors, actuators, and control units in manufacturing plants.
  2. Robotics & Automation: In robotic arms or automated machinery where precise control signals are required.
  3. Machine-to-Machine (M2M) Communication: For reliable data transmission between machines in industrial settings.
  4. Automotive Industry: In vehicle manufacturing lines where high-performance cabling is essential.

Secondary applications include:

  1. Aerospace & Defense: In military equipment or aerospace systems requiring robust connectivity solutions.
  2. Medical Devices: For medical equipment that demands high reliability and resistance to environmental factors.

4. Alternative Parts

Alternative parts to the HARTING 09456000132 include other multi-conductor cables from various manufacturers such as:

  1. TE Connectivity (TE) - TE's multi-conductor cables offer similar specifications with slight variations in insulation materials or conductor gauges.
  2. Amphenol - Amphenol's industrial-grade multi-conductor cables provide comparable performance characteristics suitable for industrial applications.

5. Embedded Modules

This component can be integrated into various embedded modules used in industrial control systems:

  1. PLC Modules: Programmable Logic Controllers (PLCs) often utilize multi-conductor cables like this one for reliable communication between sensors and actuators.
  2. Industrial PCs: Embedded modules within industrial PCs may use this type of cable for connecting peripherals or other components within the system.
  3. Automation Controllers: Controllers used in automation systems frequently employ multi-conductor cables for efficient data transfer between devices.

The HARTING 09456000132 multi-conductor cable is an excellent choice for any industrial application requiring robust connectivity solutions with high reliability and durability under harsh environmental conditions.

The three parts on the right have similar specifications to HARTING & 09456000132.
  • Image
    Part Number
    Manufacturer
    Wire/Cable Gauge
    Insulation Diameter
    Insulation Material
    Number of Conductors
    Jacket (Insulation) Material
    Cable Type
    Moisture Sensitivity Level (MSL)
    Mount
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 09456000132

    09456000132

    22 AWG

    6.5024 mm

    PVC

    4

    Poly-Vinyl Chloride (PVC)

    Multi-Conductor

    1 (Unlimited)

    Cable

    0
    -
  • E2004S.18.10

    22 AWG

    3.6576 mm

    PVC

    4

    Poly-Vinyl Chloride (PVC)

    Multi-Conductor

    1 (Unlimited)

    Cable

    0
    -

    Same as the main part number.