- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Country of Origin | Export Control Classification Number (ECCN) Code | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | RoHS | Operating Temperature | Type | Color | Fastening Type | Wire/Cable Type | Wire/Cable Gauge | Flammability | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FW25 HellermannTyton | In Stock | - | - | - | - | Vulcanised Fibre (VF) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | FW25 | Red (RD) | - | - | - | - | - | - | ||
![]() FW32 HellermannTyton | In Stock | - | - | - | - | Vulcanised Fibre (VF) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | FW32 | Red (RD) | - | - | - | - | - | - | ||
![]() B-M32-M40-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M32-M40-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() B-M20-M25-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M20-M25-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() B-M40-M32-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M40-M32-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() B-M25-M20-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M25-M20-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() 166-90481 HellermannTyton | In Stock | - | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | -40°F to +275°F (-40°C to +135°C) | SW0500 | Black (BK) | - | - | - | - | - | - | ||
![]() 166-90451 HellermannTyton | In Stock | - | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | RSW150 | Blue (BU) | - | - | - | - | - | - | ||
![]() B-M32-M25-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M32-M25-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() 166-90374 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | AFCP0380 | Black (BK) | - | - | - | UL 94 V2 | - | - | ||
![]() B-075-M25 HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +572°F (-50°C to +300°C) | CNV-075-M25 | Metal (ML) | - | - | - | - | - | - | ||
![]() 166-90377 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | AFCP1000 | Black (BK) | - | - | - | UL 94 V2 | - | - | ||
![]() LTP63-E HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | LTS200-EI | Metal (ML) | - | - | - | - | - | - | ||
![]() FW63 HellermannTyton | In Stock | - | - | - | - | Vulcanised Fibre (VF) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | FW63 | Red (RD) | - | - | - | - | - | - | ||
![]() B-M50-M40-EXD HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | B-M50-M40-EXD | Metal (ML) | - | - | - | - | - | - | ||
![]() 166-90485 HellermannTyton | In Stock | - | - | - | - | Chloroprene Rubber (CR) | - | - | - | - | - | -40°F to +275°F (-40°C to +135°C) | SW1500 | Black (BK) | - | - | - | - | - | - | ||
![]() LTP40-E HellermannTyton | In Stock | - | - | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | LTS125-EI | Metal (ML) | - | - | - | - | - | - | ||
![]() SFP-10G-AOC10M-C ATGBICS | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | Pluggable | - | China | EAR99 | 8517795000 | ACTIVE (Last Updated: 1 year ago) | Compliant | - | - | Orange | Latch, Pull, Push | Round | 30 AWG | - | 10 m | Lead Free | ||
![]() SFP-25G-AOC2M-C ATGBICS | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | Pluggable | - | China | EAR99 | 8517795000 | ACTIVE (Last Updated: 1 year ago) | Compliant | - | - | - | Latch, Pull, Push | Round | 30 AWG | - | 2 m | Lead Free | ||
![]() MC3309130-001-C ATGBICS | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | Pluggable | - | China | EAR99 | 8517795000 | ACTIVE (Last Updated: 1 year ago) | Compliant | - | - | Black | Latch, Pull, Push | Round | 30 AWG | - | 1 m | Lead Free |