HellermannTyton B-M25-M20-EXD
HellermannTyton B-M25-M20-EXD
feed

HellermannTyton B-M25-M20-EXD

Manufacturer No:

B-M25-M20-EXD

Manufacturer:

HellermannTyton

Utmel No:

1075-B-M25-M20-EXD

Package:

-

ECAD Model:

Description:

Hazardous Area Metallic Thread Converter, M25 External/M20 Internal Thread, NPB Metal, 1/pkg
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
B-M25-M20-EXD information

Specifications
HellermannTyton B-M25-M20-EXD technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton B-M25-M20-EXD.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nickel Plated Brass (NPB)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -58°F to +275°F (-50°C to +135°C)
  • Type
    B-M25-M20-EXD
  • Color
    Metal (ML)
0 Similar Products Remaining