- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Brand | Factory Pack QuantityFactory Pack Quantity | Head Diameter (Inch) | Head Diameter (mm) | Inside Diameter | Inside Diameter (Inch) | Inside Diameter (mm) | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Diameter Inch | Mounting Hole Diameter mm | Overall Height (Inch) | Overall Height (mm) | Panel Thickness Max (Inch) | Panel Thickness Max (mm) | RoHS | Unit Weight | Series | Type | Color | Subcategory | Product Type | Overall Height | Features | Product Category | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1096 HEYCO PRODUCTS | In Stock | - | - | SBR | - | Heyco | 3000 | 0.63 | 15,9 | - | 0.38 | 9,5 | Heyco | - | - | - | 0.500 | 12,7 | 0.63 | 15,9 | 0.375 | 9,5 | Details | 0.423288 oz | Thick Panel Rubber Grommets | - | Black | Wire & Cable Management | Grommets | - | Black | Grommets & Bushings | - | - | ||
![]() 498030 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 4 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 3 mm | UL 94 V-2 | ||
![]() 498028 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 4 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | UL 94 V-2 | ||
![]() 498113 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | - | 100 | - | - | 16 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .315 in | - | - | 2 mm | UL 94 V-2 | ||
![]() 498120 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 25 | - | 25 | - | - | 31 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .472 in | - | - | 1 mm | UL 94 V-2 | ||
![]() 498040 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | 10mm | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 3 mm | UL 94 V-2 | ||
![]() 498037 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | UL 94 V-2 | ||
![]() 498031 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 6 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | UL 94 V-2 | ||
![]() 16216 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | - | 4000 | - | - | 16 mm | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Quick Fit Grommet | Black | - | - | - | - | - | 2 mm | - | ||
![]() 498029 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 4 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 2 mm | UL 94 V-2 | ||
![]() 498087 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .315 in | - | - | 3 mm | UL 94 V-2 | ||
![]() 498088 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .236 in | - | - | 1 mm | UL 94 V-2 | ||
![]() 498095 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .354 in | - | - | 4 mm | UL 94 V-2 | ||
![]() 498044 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 4 mm | UL 94 V-2 | ||
![]() 498054 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 12 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 2 mm | UL 94 V-2 | ||
![]() 498094 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .315 in | - | - | 3 mm | UL 94 V-2 | ||
![]() 498090 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .315 in | - | - | 3 mm | UL 94 V-2 | ||
![]() 498073 Essentra | In Stock | - | - | Ethylene Propylene Diene Monomer (EPDM) | 500 | - | 500 | - | - | 6 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | .197 in | - | - | 1 mm | UL 94 V-2 | ||
![]() 498039 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 8 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 2 mm | UL 94 V-2 | ||
![]() 498033 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | - | 500 | - | - | 6 mm | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Details | - | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | UL 94 V-2 |