- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Connector Support Type | Accessory Type | Halogen Free | Hole Diameter | Threaded/Unthreaded | Features | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3241145 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1415217 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Thread Adapter | - | - | - | PG16 to PG21 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SLCT-IG Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Vinyl | - | - | 2006 | PAN-CODE™ | - | Active | Not Applicable | - | - | Grey | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1424584 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Cable Feedthrough | - | - | - | Up to 10 Cables, 6.06 W x 2.20 L (154.0mm x 56.0mm) | - | RoHS Compliant | - | - | ||
![]() 1422349 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0800679 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | External | - | - | - | - | - | CLIPLINE AFD | - | Active | 1 (Unlimited) | - | - | - | - | Threading Tool | - | - | - | Wire Diameter - 2.90mm ~ 4.10mm | - | RoHS Compliant | - | - | ||
![]() 3241171 Phoenix Contact | 17 |
| Datasheet | 6 Weeks | - | - | Plastic | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1415213 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | Plastic | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3063992 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | Cable | - | Polyamide (PA), Nylon | - | - | 2013 | PLUSCON CES | - | Active | - | 80°C | -20°C | White | - | Cable Sleeve Plug | Not Halogen Free | 10 mm | Unthreaded | Diameter - 0.39 (10.00mm) | 20mm | RoHS Compliant | - | IP54 | ||
![]() 3063976 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | Cable | - | Polyamide (PA), Nylon | - | Bulk | 2013 | PLUSCON CES | - | Active | Not Applicable | 80°C | -20°C | White | - | Cable Sleeve Plug | Not Halogen Free | 8 mm | Unthreaded | Diameter - 0.31 (8.00mm) | 20mm | RoHS Compliant | - | IP54 | ||
![]() 1411220 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | yes | Active | - | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8114207 Altech Corporation | 38 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4462-SNA 3M | In Stock | - | Datasheet | - | - | - | PE, Polyethylene | 10.795498kg | - | 1995 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MTHH-C316 Panduit Corp | 5 |
| Datasheet | 4 Weeks | - | 316 | Stainless Steel 316 | - | - | 2003 | - | - | Active | Not Applicable | - | - | - | - | Head - Banding | - | - | - | 250 lb min Loop Tensile Strength | - | ROHS3 Compliant | - | - | ||
![]() 1411253 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | Stainless Steel | - | - | - | - | - | Active | - | - | - | - | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TSAS-NR503-X-20MM TE Connectivity Raychem Cable Protection | 38 |
| Datasheet | 16 Weeks | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | Diameter - 0.16 (4.00mm) | - | RoHS Compliant | - | - | ||
![]() 1411251 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | Stainless Steel | - | - | - | - | - | Active | - | - | - | - | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1411252 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Stainless Steel | - | - | - | - | - | Active | - | - | - | - | - | Counter Nut | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1738750000 Weidmüller | 2098 |
| Datasheet | 10 Weeks | - | - | Brass, Nickel Plated | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | Thread Adapter | - | - | - | NPT 1 to M32 | - | RoHS Compliant | Lead Free | - |