Phoenix Contact 1415213
Phoenix Contact 1415213
feed

Phoenix Contact 1415213

Manufacturer No:

1415213

Manufacturer:

Phoenix Contact

Utmel No:

1894-1415213

Package:

-

ECAD Model:

Description:

A-INSP-PG16-65N-P-BK

Quantity:

Unit Price: $0.475834

Ext Price: $0.48

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.475834

    $0.48

  • 10

    $0.448900

    $4.49

  • 100

    $0.423491

    $42.35

  • 500

    $0.399519

    $199.76

  • 1000

    $0.376905

    $376.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1415213 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1415213 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1415213.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Plastic
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1415213.

Product Description: Phoenix Contact Cable Management Accessory (Part Number: 1415213)

Description

The Phoenix Contact Cable Management Accessory (Part Number: 1415213) is a versatile and essential component designed to streamline cable and wire management in various industrial settings. Manufactured by Phoenix Contact, a renowned leader in electrical and electronic components, this accessory is part of the company's extensive range of cable and wire management solutions.

Features

  • RoHS Compliant: Ensures compliance with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • Active Part Status: Indicates that this product is currently available and supported by the manufacturer.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited): This indicates that the component can be stored and handled without any specific moisture sensitivity concerns.
  • Material: Plastic: Constructed from durable plastic, providing excellent mechanical strength and resistance to environmental factors.
  • Factory Lead Time: 4 Weeks: Allows for efficient planning and procurement, ensuring timely delivery of essential components.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in control panels, machine tools, and other automated systems where organized cable management is crucial.
  3. Electrical Distribution Systems: Enhances safety and efficiency by keeping cables tidy in electrical distribution rooms and substations.
  4. Data Centers: Helps maintain organized cable infrastructure in data centers to ensure reliable data transmission and minimize downtime.

  5. Secondary Applications:

  6. Telecommunications: Useful in telecommunications infrastructure for maintaining organized cable runs.
  7. Medical Devices: Ensures compliance with medical device regulations by providing a clean and organized cable environment.
  8. Aerospace & Defense: Meets stringent requirements for reliability and durability in aerospace and defense applications.

Alternative Parts

For alternative parts or similar products from Phoenix Contact, consider the following options: - Phoenix Contact Cable Ties (e.g., Part Number: 1415221) - Phoenix Contact Cable Clips (e.g., Part Number: 1415233) - Phoenix Contact Cable Lacing Systems (e.g., Part Number: 1415245)

These alternatives offer varying degrees of cable management solutions tailored to specific needs within industrial settings.

Embedded Modules

This cable management accessory is commonly used in conjunction with various embedded modules such as: - PLC Systems: Programmable Logic Controllers from manufacturers like Siemens or Allen-Bradley. - Industrial PCs: Embedded systems designed for industrial use cases from vendors like Advantech or Beckhoff. - Automation Controllers: Devices from manufacturers like Schneider Electric or Rockwell Automation.

By integrating this accessory into your system design, you can ensure efficient and reliable cable management, thereby enhancing overall system performance and longevity.

1415213 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1415213" in Phoenix Contact 1415213.
  • Part Number
  • Manufacturer
  • Package
  • Description