- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Connector Support Type | Accessory Type | Halogen Free | Thread Size | Hole Diameter | Flange Diameter | Features | Height | Length | Width | Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPQC1/0 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | - | - | Box | 2011 | GridRunner™ | - | Obsolete | Not Applicable | - | - | - | - | Grounding Clamp, Pedestal | - | - | - | - | 3.50 L x 1.75 W x 3.39 H (88.9mm x 44.5mm x 86.1mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 4561 3M | In Stock | - | Datasheet | - | - | - | - | 1.700971kg | - | - | - | - | - | Discontinued | Not Applicable | - | - | - | - | Repair Kit | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB-5 Essentra Components | 39 | - | Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | Richco, LB | - | Active | Not Applicable | - | - | Black | - | Locking Button | - | - | 4.7498 mm | 8.89 mm | - | - | 7.9mm | - | 3.175mm | RoHS Compliant | Lead Free | ||
![]() P510HD Panduit Corp | 30 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1849770000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Polyamide (PA), Nylon | - | Polyamide | - | 2009 | Cabtite KEL | - | Obsolete | Not Applicable | 100°C | -20°C | Black | - | Sealing Frame | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 8113306 Altech Corporation | 223 |
| - | 5 Weeks | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | M12 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8112801 Altech Corporation | 17 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IMSBL12-C6L Panduit Corp | 137 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLC1/4 BK080 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2011 | FIT® SLC | - | Active | 1 (Unlimited) | - | - | - | - | Tubing - Straight Splicer | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S1LR Panduit Corp | 38 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCRND1-V316 Panduit Corp | 38 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SAS-090-1-1017-1X TE Connectivity Raychem Cable Protection | 122 |
| - | 22 Weeks | - | - | - | - | - | - | 2008 | Thermofit® SAS | - | Active | 1 (Unlimited) | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | - | Diameter - 0.09 (2.30mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 1411236 Phoenix Contact | 154 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EG7675-000 TE Connectivity Aerospace, Defense and Marine | 151 |
| Datasheet | 25 Weeks | - | - | Fluoropolymer, Irradiated | - | - | - | - | RT-555 | - | Active | 1 (Unlimited) | - | - | - | - | Sealing Sleeve, Heat Shrinkable | - | - | - | - | 0.90 Dia x 3.75 L (22.8mm x 95.3mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 1424561 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Active | Not Applicable | - | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 52220000 LAPP | 52 |
| Datasheet | 11 Weeks | Base, Cable | 120 | Polyamide (PA), Nylon, Glass Filled | - | - | - | 2013 | SKINTOP® | - | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | Sealing Frame | Not Halogen Free | - | - | - | - | 44mm | 120mm | 67mm | - | RoHS Compliant | - | ||
![]() SASR-NR504-X-15MM TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | 2005 | Thermofit® SASR | - | Active | 1 (Unlimited) | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | - | Diameter - 0.37 (9.50mm) | - | - | - | - | RoHS Compliant | - | ||
![]() PM912 Panduit Corp | 199 |
| - | 4 Weeks | Cable | - | Steel | - | - | - | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Black | - | Beam Clamp | - | - | - | - | Hammer-On Installation, 9/16 ~ 3/4 Flange, 1/4-20 Threading | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1827770000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | Polyamide | - | 2009 | Cabtite KEL | - | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Snap-Up Frame | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P766 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Steel | - | - | - | - | - | - | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |