Phoenix Contact 1424561
Phoenix Contact 1424561
feed

Phoenix Contact 1424561

Manufacturer No:

1424561

Manufacturer:

Phoenix Contact

Utmel No:

1894-1424561

Package:

-

ECAD Model:

Description:

NUT

Quantity:

Unit Price: $0.217755

Ext Price: $0.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 64

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.217755

    $0.22

  • 10

    $0.205429

    $2.05

  • 100

    $0.193801

    $19.38

  • 500

    $0.182831

    $91.42

  • 1000

    $0.172482

    $172.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1424561 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1424561 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1424561.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA), Nylon
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Counter Nut
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1424561.

Product Description

1424561 Counter Nut by Phoenix Contact

The Phoenix Contact 1424561 Counter Nut is a high-quality accessory designed to provide secure and reliable connections for various connectors. This polyamide (PA) or nylon-made counter nut is engineered to meet the demands of industrial applications where durability and resistance are crucial.

Features

  • Material: Made from durable polyamide (PA) or nylon, ensuring long-lasting performance in harsh environments.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Moisture Sensitivity Level (MSL): Not applicable, making it suitable for use in humid or wet conditions.
  • Connector Support Type: Designed as a connector accessory, providing a secure fit for various connectors.
  • Part Status: Active, indicating that this product is currently available and supported by the manufacturer.

Applications

The Phoenix Contact 1424561 Counter Nut is versatile and can be used in a variety of applications:

  1. Primary Applications:
  2. Industrial Automation: Ideal for securing connectors in control panels, PLCs, and other automation systems.
  3. Electrical Panel Assembly: Ensures proper connection and stability of electrical components within panels.
  4. Machine Building: Used to secure connectors in machinery and equipment where reliability is paramount.

  5. Secondary Applications:

  6. Telecommunications: Can be used in telecommunications equipment to secure connectors and maintain signal integrity.
  7. Aerospace & Defense: Suitable for use in aerospace and defense applications where durability and reliability are critical.

Alternative Parts

If the 1424561 Counter Nut is not available or if you need an alternative solution, consider the following options:

  1. 1424562 Counter Nut: A similar product with slight variations in dimensions or material properties.
  2. 1434561 Locking Nut: Another Phoenix Contact product that offers locking functionality for added security.

Embedded Modules

The 1424561 Counter Nut is commonly used with various Phoenix Contact connectors and modules, including:

  1. PCB Connectors: Ensures secure connection of PCB connectors in industrial control systems.
  2. Fieldbus Connectors: Provides reliable connection for fieldbus systems used in industrial automation.
  3. Power Connectors: Used to secure power connectors in electrical panels and machinery.

By choosing the Phoenix Contact 1424561 Counter Nut, you can ensure a robust and reliable connection solution that meets the demands of your industrial application.