- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0801690 Phoenix Contact | 81 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 36.00001g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | UL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 0801688 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | UL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 39mm | 53mm | 17mm | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801673 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 80.002354mg | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | cUL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() DSC-1-48 Essentra Components | 1116 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA), Nylon | - | - | 2007 | Richco, DSC | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | Edging - 4' L (1.22m) | - | - | - | Grommet - Edging, Solid | - | - | 9.652mm | 1.2192m | 3.302mm | - | - | 0.020 ~ 0.125 0.51mm ~ 3.18mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0801710 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | UL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801665 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 743 Keystone Electronics | 8626 |
| Datasheet | 6 Weeks | - | - | Rubber | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | 8536.90.40.00 | - | Circular - 0.437 (11.10mm) | PCB TERMINAL | - | - | Grommet | - | 15.9mm | - | - | - | 7.92mm | 0.312 (7.92mm) | 0.093 2.36mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 0801708 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | UL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() 0801633 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801626 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 32.000006g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801615 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 6.000006g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.512 ~ 0.551 (13.00mm ~ 14.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() PGSB-1822A Essentra Components | 18 | - | Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 2009 | Richco, PGSB-A | Active | Not Applicable | - | - | - | Black | - | - | - | Circular - 0.866 (22.00mm) | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.680 (17.27mm) | 0.039 ~ 0.138 0.99mm ~ 3.51mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() SRB-F-2 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | SRB | Active | Not Applicable | - | - | - | Black | - | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | - | - | - | ||
![]() SRB-F-6 Essentra Components | 2113 |
| Datasheet | 5 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2011 | Richco, SRB | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.098 2.49mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 8484 Keystone Electronics | 266 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | Circular - 1.750 (44.45mm) | - | - | 47.6 mm | Bushing | Snap-Mount | - | - | - | - | 11.51mm | 1.375 (34.93mm) | 0.032 0.81mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 52220007 LAPP | 26 |
| Datasheet | 11 Weeks | - | Module | Polypropylene (PP) | - | - | 2016 | SKINTOP® | Active | 1 (Unlimited) | - | 80°C | -20°C | Black | - | - | - | - | - | - | - | Bushing | IP64 - Dust Tight, Water Resistant | - | - | 40mm | 40mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801618 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 80.002354mg | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801616 Phoenix Contact | 21 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 10.000011g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() FPAA HellermannTyton | 31 |
| Datasheet | 9 Weeks | Edge | - | Polyethylene (PE), Halogen Free | - | - | 2013 | Flexiform | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | Edging - 82' L (25.00m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.016 ~ 0.035 0.41mm ~ 0.89mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 749 Keystone Electronics | 10956 |
| Datasheet | 6 Weeks | - | - | Rubber | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Circular - 0.750 (19.05mm) | - | 12.7 mm | - | Grommet | - | 24.6mm | 24.6mm | - | - | 7.14mm | 0.500 (12.70mm) | 0.093 2.36mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - |