Essentra Components SRB-F-6
Essentra Components SRB-F-6
feed

Essentra Components SRB-F-6

Manufacturer No:

SRB-F-6

Manufacturer:

Essentra Components

Utmel No:

806-SRB-F-6

Package:

-

Datasheet:

SRB-x-x Series

ECAD Model:

Description:

STRAIN REL BUSH FLAT CBL BLACK

Quantity:

Unit Price: $0.136579

Ext Price: $0.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2113

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.136579

    $0.14

  • 10

    $0.128848

    $1.29

  • 100

    $0.121555

    $12.16

  • 500

    $0.114674

    $57.34

  • 1000

    $0.108183

    $108.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SRB-F-6 information

Specifications
Documents & Media
Product Details
Essentra Components SRB-F-6 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components SRB-F-6.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA66), Nylon 6/6
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, SRB
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Panel Cutout Dimensions

    Panel Cutout Dimensions refer to the specific measurements and shape required to accommodate an electronic component within a panel or enclosure. These dimensions are crucial for ensuring a proper fit and secure installation of the component. They typically include details such as the width, height, and shape of the cutout needed in the panel to mount the component securely. Manufacturers provide these specifications to help users accurately prepare the panel or enclosure for the installation of the electronic component. It is important to follow these dimensions closely to avoid any issues with fitment or functionality.

    Variable Size
  • Bushing, Grommet Type

    A bushing, grommet type parameter in electronic components refers to a type of protective covering or insulating component used to secure and protect wires, cables, or other components passing through a panel or enclosure. These bushings are typically made of rubber, plastic, or other flexible materials and are designed to provide a cushioning effect, prevent abrasion, and reduce vibration or noise. They also help to seal out dust, moisture, and other contaminants, thereby enhancing the overall durability and reliability of the electronic device or system. Bushing, grommet type components are commonly used in various applications such as automotive, aerospace, industrial machinery, and consumer electronics to ensure proper cable management and protection.

    Bushing, Strain Relief
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    Variable Size
  • Panel Thickness

    Panel thickness in electronic components refers to the measurement of the thickness of the material used in the construction of a panel, such as a printed circuit board or housing enclosure. This parameter is crucial as it influences the mechanical stability, thermal conductivity, and overall durability of the component. Thicker panels can provide enhanced structural integrity and resistance to bending or warping, while thinner panels might be preferred for lightweight applications. The specific thickness needed often depends on the intended application and design requirements.

    0.098 2.49mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-2
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components SRB-F-6.

Product Description: SRB-F-6 Bushing by Essentra Components

1. Description

The SRB-F-6 Bushing, manufactured by Essentra Components, is a versatile and reliable component designed for strain relief applications in various electronic and industrial settings. This bushing is part of the Richco SRB series and is engineered to provide effective protection against mechanical stress and environmental factors. Made from high-quality Polyamide (PA66), also known as Nylon 6/6, this bushing offers excellent durability and resistance to moisture and flammable materials.

2. Features

  • Material: Constructed from Polyamide (PA66), known for its strength, flexibility, and resistance to chemicals.
  • Flammability Rating: Compliant with UL94 V-2 standards, ensuring minimal risk of fire propagation.
  • Moisture Sensitivity Level (MSL): Rated at MSL 1 (Unlimited), indicating no sensitivity to moisture.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive (RoHS), ensuring environmental safety.
  • Variable Size: Available in various sizes to accommodate different panel cutouts, providing flexibility in installation.

3. Applications

The SRB-F-6 Bushing is primarily suited for: - Primary Applications: - Strain relief in cables and wires. - Protection of connectors and terminals from mechanical stress. - Use in harsh environments where moisture and chemical resistance are crucial.

  • Secondary Applications:
  • General-purpose cable management.
  • Installation in control panels, switchboards, and other electrical enclosures.
  • Protection of sensors and actuators in industrial automation systems.

4. Alternative Parts

For those seeking alternative parts with similar specifications, consider the following options: - Richco SRB Series Bushings: These bushings offer similar performance characteristics and are designed to work seamlessly with the SRB-F-6. - Other Polyamide-based bushings from various manufacturers: These may offer slightly different dimensions or features but share similar material properties.

5. Embedded Modules

The SRB-F-6 Bushing is commonly used in various embedded modules and systems requiring reliable strain relief solutions: - Industrial control systems - Medical device enclosures - Automotive electrical systems - Aerospace applications

In summary, the SRB-F-6 Bushing from Essentra Components is an essential component for any application requiring robust strain relief and protection against environmental factors. Its versatility, durability, and compliance with international standards make it an ideal choice for a wide range of industries.