- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8450266 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P20M24 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC32M Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | 1/4 | Snap Closure | 2.000 50.80mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() P24M58 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | Snap Closure | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() WSLT-9-02A-1-01 Essentra Components | 926 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Hinged, Top Lock | 0.640L x 0.390 H 16.26mmx9.91mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.600 15.24mm | 0.880 22.35mm | 0.200 5.08mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CFCCS-8-01A Essentra Components | 36 | - | Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat C-Type | Natural | Acrylic Based (RMS-15) | - | Split | 0.100 2.54mm | - | - | 15.2mm | 0.230 5.84mm | 0.980 24.89mm | 1.030 26.16mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CTH35U08-C30 Panduit Corp | 334 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | 40.823313g | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | Black | - | - | - | 0.335 8.50mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 0.854 21.70mm | 23.114mm | 0.394 10.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP4GHS0C2 HellermannTyton | 23 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 0.413 ~ 0.462 10.49mm ~ 11.73mm | - | Heat Stabilized, Impact Resistant | - | - | 0.529 ~ 0.756 13.44mm ~ 19.28mm | 0.235 5.97mm | 11 mm | - | 0.067 1.70mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 151-00074 HellermannTyton | 19 |
| Datasheet | 14 Weeks | Box | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | 0.512 (13.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | Standoff | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.165 55.00mm | 0.354 9.00mm | - | 0.028 ~ 0.201 0.70mm ~ 5.10mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-02600 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | 0.787 (20.00mm) | Bulk | 2011 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | 0.276 7.00mm | - | - | - | 1.969 50.00mm | 0.315 8.00mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | 0.079 2.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 150-45397 HellermannTyton | 10 |
| Datasheet | 11 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | 1.220 (31.00mm) | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | Standoff | - | 0.255 ~ 0.268 6.50mm ~ 6.80mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.600 15.24mm | 1.575 40.00mm | - | - | 0.016 ~ 0.063 0.40mm ~ 1.60mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01948 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 2.940 (74.68mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01971 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M6 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01951 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 4.080 (103.63mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M6 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | ||
![]() SNP32GHS0K2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 1.245 ~ 1.436 31.62mm ~ 36.47mm | - | Heat Stabilized, Impact Resistant | - | - | 1.075 ~ 1.741 27.30mm ~ 44.22mm | 0.290 7.36mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01972 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | ||
![]() GRC4-38-TL Panduit Corp | 41 |
| Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | 0.440 11.18mm | - | Direct Burial | - | 1.000 25.40mm | - | 0.820 20.83mm | - | - | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 211-60050 HellermannTyton | 10 |
| Datasheet | 2 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.394 (10.00mm) | Bulk | 2017 | HP | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | 0.165 4.20mm | - | 0.315 8.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() STL-1-450-8-01 Essentra Components | 2219 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.157 4.00mm | - | - | 1.591 40.41mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() HURCS-3-01 Essentra Components | 3211 |
| Datasheet | 3 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.280 (7.11mm) | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, U-Type | Natural | - | #4 M3 or SR-30XX Series Rivet | Half | 0.188 4.78mm | 0.125 3.18mm | - | - | 0.240 6.10mm | 0.650 16.51mm | 0.300 7.62mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free |