Panduit Corp CTH35U08-C30
Panduit Corp CTH35U08-C30
feed

Panduit Corp CTH35U08-C30

Manufacturer No:

CTH35U08-C30

Manufacturer:

Panduit Corp

Utmel No:

1853-CTH35U08-C30

Package:

-

ECAD Model:

Description:

Push Mount With Umbrella CLT Holder

Quantity:

Unit Price: $0.426500

Ext Price: $0.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 395

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.426500

    $0.43

  • 10

    $0.402358

    $4.02

  • 100

    $0.379583

    $37.96

  • 500

    $0.358098

    $179.05

  • 1000

    $0.337828

    $337.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CTH35U08-C30 information

Specifications
Documents & Media
Panduit Corp CTH35U08-C30 technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp CTH35U08-C30.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Arrowhead, Cupped
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA66), Nylon 6/6
  • Weight
    40.823313g
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Clip, U-Type
  • Color
    Black
  • Opening Size

    The "Opening Size" parameter in electronic components refers to the physical dimensions of an opening or aperture within the component. This measurement typically specifies the size of the opening through which certain elements, such as light, air, or other materials, can pass. The opening size is crucial in determining the compatibility and functionality of the component within a larger system or circuit. It is important to consider the opening size when designing or selecting electronic components to ensure proper fit and performance.

    0.335 8.50mm
  • Panel Hole Size

    The parameter "Panel Hole Size" in electronic components refers to the diameter of the hole required in a panel or enclosure to mount the component securely. This measurement is crucial for ensuring a proper fit and alignment during installation. It is important to match the panel hole size with the component's specifications to prevent any issues such as loose fitting or misalignment. Manufacturers provide this information to assist users in selecting the appropriate panel or enclosure for their electronic components. It is recommended to follow the specified panel hole size to maintain the integrity and functionality of the electronic component.

    0.346 ~ 0.433 8.80mm ~ 11.00mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Heat Stabilized
  • Height
    0.854 21.70mm
  • Length
    23.114mm
  • Width
    0.394 10.00mm
  • Panel Thickness

    Panel thickness in electronic components refers to the measurement of the thickness of the material used in the construction of a panel, such as a printed circuit board or housing enclosure. This parameter is crucial as it influences the mechanical stability, thermal conductivity, and overall durability of the component. Thicker panels can provide enhanced structural integrity and resistance to bending or warping, while thinner panels might be preferred for lightweight applications. The specific thickness needed often depends on the intended application and design requirements.

    0.079 ~ 0.126 2.00mm ~ 3.20mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp CTH35U08-C30.