- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Internal thread | Internal thread1 | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-EMC4-PG7-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | PG7 | 10g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-NPT1-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 18...25mm | with earthing | without nut | RoHS compliant | NPT1" | 150g | - | - | - | - | Entrelec | nickel | 13mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT1-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 16...25mm | with earthing | without nut | RoHS compliant | NPT1" | 200g | - | - | - | - | Entrelec | nickel | 20mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG16-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 10...14mm | with earthing | without nut | RoHS compliant | PG16 | 40g | - | - | - | - | Entrelec | nickel | 10mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT34-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...18mm | with earthing | without nut | RoHS compliant | NPT3/4" | 90g | - | - | - | - | Entrelec | nickel | 15mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG135-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 6...12mm | with earthing | without nut | RoHS compliant | PG13,5 | 30g | - | - | - | - | Entrelec | nickel | 6.5mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-NPT34-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 13...18mm | with earthing | without nut | RoHS compliant | NPT3/4" | 70g | - | - | - | - | Entrelec | nickel | 13mm | - | cable gland | - | IP68 | ||
![]() EP-RJG-M20-GR-B TE Connectivity | In Stock | - | - | polyamide | grey | RJ45 connectors | 6mm | with long thread | without nut | RoHS compliant | M20 | 14g | - | - | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-PG29-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 16...25mm | with earthing | without nut | RoHS compliant | PG29 | 170g | - | - | - | - | Entrelec | nickel | 9mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-M16-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | M16 | 30g | - | - | metric | - | Entrelec | nickel | 6mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-M40-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | M40 | 272.3g | - | - | metric | - | Entrelec | nickel | 9mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-HG-NPT38-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 5...10mm | - | - | RoHS compliant | NPT3/8" | 76g | - | - | inch | NPT | Entrelec | - | 10mm | - | cable gland | nut | IP68 | ||
![]() EM-EMC4-NPT112-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | with earthing | without nut | RoHS compliant | NPT1 1/2" | 500g | - | - | - | - | Entrelec | nickel | 22mm | - | cable gland | - | IP68 | ||
![]() EM-HG-NPT12-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 6...12mm | - | - | RoHS compliant | NPT1/2" | 128g | - | - | inch | NPT | Entrelec | - | 11mm | - | cable gland | nut | IP68 | ||
![]() EM-EMC4-PG21-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...18mm | with earthing | without nut | RoHS compliant | PG21 | 80g | - | - | - | - | Entrelec | nickel | 7mm | - | cable gland | - | IP68 | ||
![]() EP-RJG-PG16-BL-A TE Connectivity | In Stock | - | - | polyamide | black | RJ45 connectors | 6mm | without nut | - | RoHS compliant | PG16 | 14g | - | - | PG | - | Entrelec | - | 10mm | - | cable gland | - | IP68 | ||
![]() EM-HEMC-M16-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 5...10mm | - | - | RoHS compliant | M16 | 30g | - | - | metric | - | Entrelec | - | - | 1.5 | cable gland | nut | IP68 | ||
![]() EM-HG-SZ3-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | - | - | - | RoHS compliant | - | 6g | M20 | NPT1/2" | inch | NPT | Entrelec | - | - | - | cable gland | - | IP68 | ||
![]() EP-RJG-M25-LGR-C TE Connectivity | In Stock | - | - | polyamide | light grey | RJ45 connectors | 10mm | without nut | - | RoHS compliant | M25 | 24g | - | - | metric | - | Entrelec | - | 8mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT12-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 7.5...14mm | with earthing | without nut | RoHS compliant | NPT1/2" | 60g | - | - | - | - | Entrelec | nickel | 15mm | - | cable gland | - | IP68 |