- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Kind of thread | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-EMC2-NPT38-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | NPT3/8" | 30g | - | Entrelec | nickel | 11.5mm | - | cable gland | IP68 | ||
![]() EP-RJG-M20-LGR-B TE Connectivity | In Stock | - | - | polyamide | light grey | RJ45 connectors | 6mm | with long thread | without nut | RoHS compliant | M20 | 14g | metric | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC2-PG11-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | PG11 | 30g | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-EMC2-M63-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 34...44mm | with earthing | without nut | RoHS compliant | M63 | 420g | metric | Entrelec | nickel | 14mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC2-M25-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...14mm | with earthing | without nut | RoHS compliant | M25 | 50g | metric | Entrelec | nickel | 8mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC2-PG135-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 6...12mm | with earthing | without nut | RoHS compliant | PG13,5 | 30g | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-EMC2-PG11-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | PG11 | 30g | - | Entrelec | nickel | 6mm | - | cable gland | IP68 | ||
![]() EM-EMC2-PG21-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 13...18mm | with earthing | without nut | RoHS compliant | PG21 | 60g | - | Entrelec | nickel | 7.2mm | - | cable gland | IP68 | ||
![]() EM-EMC2-PG48-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 34...44mm | with earthing | without nut | RoHS compliant | PG48 | 390g | - | Entrelec | nickel | 18mm | - | cable gland | IP68 | ||
![]() EM-EMC4-NPT2-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 34...44mm | with earthing | without nut | RoHS compliant | NPT2" | 690g | - | Entrelec | nickel | 22mm | - | cable gland | IP68 | ||
![]() EM-EMC4-NPT114-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | NPT1 1/4" | 250g | - | Entrelec | nickel | 20mm | - | cable gland | IP68 | ||
![]() EM-EMC2-M50-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | M50 | 290g | metric | Entrelec | nickel | 9mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC4-M20-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 7.5...14mm | with earthing | without nut | RoHS compliant | M20 | 50g | metric | Entrelec | nickel | 8mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC4-PG36-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | PG36 | 190g | - | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EM-EMC4-M20-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 6...12mm | with earthing | without nut | RoHS compliant | M20 | 30g | metric | Entrelec | nickel | 6mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC2-PG36-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | PG36 | 260g | - | Entrelec | nickel | 14mm | - | cable gland | IP68 | ||
![]() EM-EMC2-PG42-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | with earthing | without nut | RoHS compliant | PG42 | 300g | - | Entrelec | nickel | 16mm | - | cable gland | IP68 | ||
![]() EM-EMC4-PG7-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | PG7 | 10g | - | Entrelec | nickel | 6mm | - | cable gland | IP68 | ||
![]() EM-EMC2-NPT1-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 18...25mm | with earthing | without nut | RoHS compliant | NPT1" | 150g | - | Entrelec | nickel | 13mm | - | cable gland | IP68 | ||
![]() EM-EMC4-NPT1-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 16...25mm | with earthing | without nut | RoHS compliant | NPT1" | 200g | - | Entrelec | nickel | 20mm | - | cable gland | IP68 |