- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-SG-M40-MET-G TE Connectivity | In Stock | - | - | brass | - | 19...28mm | without nut | - | RoHS compliant | M40 | 152g | metric | - | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EP-SG-M16-GR-G TE Connectivity | In Stock | - | - | polyamide | grey | 4...8mm | without nut | - | RoHS compliant | M16 | 6g | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M25-MET-H TE Connectivity | In Stock | - | - | brass | - | 11...17mm | with long thread | without nut | RoHS compliant | M25 | 55g | metric | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-M40-MET-E TE Connectivity | In Stock | - | - | brass | - | 16...23mm | without nut | - | RoHS compliant | M40 | 147g | metric | - | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EM-SG-M25-MET-E TE Connectivity | In Stock | - | - | brass | - | 10...14mm | without nut | - | RoHS compliant | M25 | 47g | metric | - | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EP-SG-M20-BL-G TE Connectivity | In Stock | - | - | polyamide | black | 7...13mm | without nut | - | RoHS compliant | M20 | 11g | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | IP68 | ||
![]() EP-SG-M12-GR-B TE Connectivity | In Stock | - | - | polyamide | grey | 2...5mm | without nut | - | RoHS compliant | M12 | 4g | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | IP68 | ||
![]() EP-SG-M12-LGR-F TE Connectivity | In Stock | - | - | polyamide | light grey | 3...6.5mm | with long thread | without nut | RoHS compliant | M12 | 4g | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M32-MET-A TE Connectivity | In Stock | - | - | brass | - | 9...16mm | without nut | - | RoHS compliant | M32 | 89g | metric | - | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EM-SG-M32-MET-F TE Connectivity | In Stock | - | - | brass | - | 13...18mm | with long thread | without nut | RoHS compliant | M32 | 88g | metric | - | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EP-SG-M16-GR-C TE Connectivity | In Stock | - | - | polyamide | grey | 2...6mm | with long thread | without nut | RoHS compliant | M16 | 7g | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M25-MET-F TE Connectivity | In Stock | - | - | brass | - | 10...14mm | with long thread | without nut | RoHS compliant | M25 | 50g | metric | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EP-SG-M16-LGR-C TE Connectivity | In Stock | - | - | polyamide | light grey | 2...6mm | with long thread | without nut | RoHS compliant | M16 | 6.89g | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EP-SG-M12-BL-B TE Connectivity | In Stock | - | - | polyamide | black | 2...5mm | without nut | - | RoHS compliant | M12 | 4g | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M32-MET-B TE Connectivity | In Stock | - | - | brass | - | 9...16mm | with long thread | without nut | RoHS compliant | M32 | 87g | metric | - | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EP-SG-NPT38-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | 3...7mm | without nut | - | RoHS compliant | NPT3/8" | 10g | inch | NPT | Entrelec | - | 15mm | - | cable gland | IP68 | ||
![]() EP-SG-M25-BL-A TE Connectivity | In Stock | - | - | polyamide | black | 9...13mm | without nut | - | RoHS compliant | M25 | 16g | metric | - | Entrelec | - | 8mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M40-MET-I TE Connectivity | In Stock | - | - | brass | - | 22...32mm | without nut | - | RoHS compliant | M40 | 266g | metric | - | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EM-SG-M32-MET-D TE Connectivity | In Stock | - | - | brass | - | 12...20mm | with long thread | without nut | RoHS compliant | M32 | 156g | metric | - | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EP-SG-M16-GR-B TE Connectivity | In Stock | - | - | polyamide | grey | 2...6mm | without nut | - | RoHS compliant | M16 | 6g | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | IP68 |