- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body material | Body Material | Shape | Body colour | Cable external diameter | Certificates | Gland thread | Gross weight | Kind of thread | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Plating material | Spanner size | Thread length | Thread pitch | Type of cable accessories | Operating temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Depth | Construction | Housing Color | Panel Cutout Dimensions | Connector Support Type | Terminal and Terminal Block Type | Wire/Cable Diameter | Output Polarity | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Outside Diameter | Characteristic Impedance | Bushing, Grommet Type | Features | Output Voltage Sensitivity-Min | IP rating | Video Resistance-Max | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52106845 LAPP | In Stock | - | - | - | - | - | - | - | - | brass | - | - | metallic | 11...20mm | RoHS compliant | M25 | 92.64g | metric | - | - | - | nickel | 30mm | 11mm | 1.5 | cable gland | -20...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8473 Keystone Electronics | 1093 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 18000MHz | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | BNC-F; 3.5 MM-M | - | - | COAXIAL | - | Circular - 0.437 (11.10mm) | - | - | - | NEGATIVE | LINEAR DETECTOR | 10MHz | 1.5 | 23dBm | 13.49 mm | 50Ohm | Bushing | Snap-Mount | 500mV/mW | - | 2000Ohm | - | - | - | - | 10.31mm | 0.312 (7.92mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() GEE144F-C0 Panduit Corp | 38 |
| Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 907.18474g | - | PE, Polyethylene | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | - | 5.41mm | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Weather Resistant | - | - | - | - | 3.556mm | 30.48m | 5.4mm | 762μm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() PGS-1B Essentra Components | 15 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, PGS | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | 3.175mm | 30.48m | 787.4μm | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNGS-3B Essentra Components | 15 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Richco, SNGS | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GES144F-C0 Panduit Corp | 15 | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | PE, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | - | 5.41mm | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Weather Resistant | - | - | - | - | - | 30.48m | 5.4mm | - | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() GES144F-C Panduit Corp | 16 |
| Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 907.18474g | - | PE, Polyethylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Natural | - | - | - | 5.41mm | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | 5.6mm | 30.5m | 5.334mm | 5.3mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PGSA-1013A Essentra Components | 21770 |
| Datasheet | 10 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | Richco, PGSA | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Circular - 0.512 (13.00mm) | - | - | - | - | - | - | - | - | - | - | Bushing, Split | Snap-Mount | - | - | - | 15.494mm | - | - | - | 5.334mm | 0.362 (9.20mm) | 0.039 ~ 0.059 0.99mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GEE47N-C Panduit Corp | 2688 |
| - | 4 Weeks | - | Cable | 100 | Polyamide (PA66), Nylon 6/6 | 317.514687g | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | GE | - | Active | Not Applicable | - | 65°C | -40°C | Natural | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | 3.556mm | 30.48m | 3.302mm | - | - | 0.039 ~ 0.055 0.99mm ~ 1.40mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 1301800280 Molex | 9 |
| Datasheet | 10 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GES62F-C0 Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Wall | 100 | Polyethylene (PE) | 521.631226g | - | PE, Polyethylene | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Weather Resistant | - | - | - | - | 4.1mm | 30.5m | 3.3mm | 3.3mm | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() GES99F-A-C0 Panduit Corp | 27 | - | Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 703.068173g | - | PE, Polyethylene | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | GE | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive, Weather Resistant | - | - | - | - | 4.8mm | 30.5m | 4.318mm | 4.3mm | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() GEE144F-A-C0 Panduit Corp | 23 |
| Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 907.18474g | - | PE, Polyethylene | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | - | 5.41mm | - | Black | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Adhesive, Weather Resistant | - | - | - | - | 5.6mm | 30.5m | 5.334mm | 5.4mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() RAYRIM-NR9-0-SP TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 18 Weeks | - | Edge | 100 | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Rayrim | - | Active | 1 (Unlimited) | - | 80°C | -55°C | Black | - | - | - | - | - | - | Edging - 164.1' L (50.00m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | - | - | - | 4.5 mm | 0.165 ~ 0.177 4.20mm ~ 4.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() 744 Keystone Electronics | 2021 | - | Datasheet | 6 Weeks | - | - | 062 | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | - | 8536.90.40.00 | - | - | - | Circular - 0.625 (15.88mm) | - | PCB TERMINAL | 9.5 mm | - | - | - | - | - | - | - | Grommet | - | - | - | - | 22.2mm | - | - | - | 7.92mm | 0.375 (9.52mm) | 0.062 1.57mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HG-6 Essentra Components | 1000 | - | Datasheet | 10 Weeks | - | Panel | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Richco, HG | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Circular - 0.492 (12.50mm) | - | - | - | - | - | - | - | - | - | - | Grommet | - | - | - | - | 17.3mm | 12.4968mm | - | - | 7.11mm | 0.374 (9.50mm) | 0.063 1.60mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SNGS-2.5B Essentra Components | 25 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Richco, SNGS | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | - | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() RAYRIM-NR7-0-STK TE Connectivity Raychem Cable Protection | 1189 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Polyolefin (PO), Irradiated | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Rayrim | - | Active | - | - | - | - | Black | - | - | - | - | - | - | Edging - 4' L (1.22m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | 1.2m | - | - | - | 0.039 ~ 0.063 0.99mm ~ 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() SNGSG-2B Essentra Components | 18 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Richco, SNGSG | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | - | - | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 1410071 Phoenix Contact | 49 |
| Datasheet | 6 Weeks | - | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | PLUSCON CES | - | Active | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |