- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Depth | Panel Cutout Dimensions | Terminal and Terminal Block Type | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Board Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1410576 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GEE99F-C0 Panduit Corp | 99 |
| Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 703.068173g | PE, Polyethylene | Rectangular | - | 2011 | GE | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | 4.29mm | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Weather Resistant | - | 4.826mm | 30.5m | 4.3mm | 4.3mm | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | - | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() TPEM-NR7-0-STK TE Connectivity Raychem Cable Protection | 132 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Edge | - | Polyolefin (PO), Irradiated | - | - | - | - | 2006 | TPEM | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Edging - 4' L (1.22m) | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | 1.2m | - | - | - | 0.039 ~ 0.063 0.99mm ~ 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8479 Keystone Electronics | 3587 |
| Datasheet | 6 Weeks | - | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | Circular - 1.000 (25.40mm) | - | - | 28.57 mm | Bushing | Snap-Mount | 19.05mm | - | 11.5062mm | - | 11.51mm | 0.750 (19.05mm) | 0.032 0.81mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SRB-R-7 Essentra Components | 27666 |
| Datasheet | 5 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2011 | Richco, SRB | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GE85-C Panduit Corp | 13 | - | - | 4 Weeks | - | Slot | - | Polyamide (PA66), Nylon 6/6 | 362.873924g | - | Rectangular | - | 2008 | GE | Active | Not Applicable | - | 65°C | -40°C | Natural | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | Grommet - Edging, Slotted | Military | - | 3.9mm | 323.9mm | 4.572mm | 4.5mm | - | 0.052 ~ 0.085 1.32mm ~ 2.16mm | - | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SPGSG-3 Essentra Components | 136 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | 2011 | Richco, SPGSG | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Adhesive | - | 4.7752mm | 30.48m | 3.9624mm | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HG-2.5 Essentra Components | 1240 | - | Datasheet | 11 Weeks | - | Panel | - | Thermoplastic Elastomer (TPE) | - | - | - | Bulk | - | Richco, HG | Active | Not Applicable | - | - | - | Black | - | - | - | Circular - 0.252 (6.40mm) | - | - | - | Grommet | - | 9.4mm | 6.4008mm | - | - | 6.35mm | 0.157 (4.00mm) | 0.063 1.60mm | - | UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() RFG8X8Y Panduit Corp | 2866 |
| Datasheet | 4 Weeks | - | - | - | Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric | 777.910915g | - | - | - | 2008 | Cool Boot® | Active | Not Applicable | - | 60°C | -40°C | Navy | - | - | - | Rectangular - 6.500 L x 6.500 W (165.10mm x 165.10mm) | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 203.2mm | - | 6.200 L x 6.200 W (157.48mm x 157.48mm) | 0.098 2.49mm | - | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 738 Keystone Electronics | 16140 |
| Datasheet | 6 Weeks | - | - | 062 | Rubber | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | 8536.69.40.40 | - | Circular - 0.437 (11.10mm) | BARRIER STRIP TERMINAL BLOCK | - | - | Grommet | - | 15.9mm | - | - | - | 4.75mm | 0.250 (6.35mm) | 0.062 1.57mm | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() RAYRIM-NR6-0-STK TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 21 Weeks | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | 2010 | Rayrim | Active | - | - | - | - | Black | - | - | - | Edging - 4' L (1.22m) | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | - | 0.024 ~ 0.032 0.60mm ~ 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SPGS-1 Essentra Components | 6 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | 2011 | Richco, SPGS | Active | Not Applicable | - | - | - | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PGSG-6B Essentra Components | 15 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | 2011 | Richco, PGSG | Active | Not Applicable | - | - | - | Black | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8486 Keystone Electronics | 355 |
| Datasheet | 6 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Circular - 2.500 (63.50mm) | - | - | 67.4624 mm | Bushing | Snap-Mount | - | - | 50.8mm | - | - | 1.968 (49.99mm) | 0.032 0.81mm | 6.35mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SPGS-2B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | - | - | - | - | SPGS | Active | - | - | - | - | Black | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() GES144F-A-C0 Panduit Corp | 9 | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 907.18474g | PE, Polyethylene | Rectangular | Bulk | 2008 | GE | Active | Not Applicable | - | 50°C | -40°C | Black | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | Adhesive, Weather Resistant | - | 5.6mm | 30.5m | 5.3mm | 5.4mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | - | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() PGSB-1013A Essentra Components | 20 | - | Datasheet | 3 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2009 | Richco, PGSB-A | Active | Not Applicable | - | - | - | Black | - | - | - | Circular - 0.512 (13.00mm) | - | 9 mm | - | Bushing, Split | Snap-Mount | - | 10.5mm | - | - | - | 0.350 (8.89mm) | 0.031 ~ 0.188 0.79mm ~ 4.78mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() RFG6X8Y Panduit Corp | 2469 |
| Datasheet | 4 Weeks | - | - | - | Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric | 544.310844g | Polyvinyl | - | - | 2008 | Cool Boot® | Active | Not Applicable | - | 60°C | -40°C | Navy | - | - | 152.4mm | Rectangular - 4.500 L x 6.500 W (114.30mm x 165.10mm) | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 152.4mm | - | 4.200 L x 6.200 W (106.68mm x 157.48mm) | 0.098 2.49mm | - | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MCCGF-3N Essentra Components | 718 | - | Datasheet | 6 Weeks | - | - | Metal | Stainless Steel (SS) | - | - | - | - | 2007 | Richco, MCCGF | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | - | - | 0.055 ~ 0.069 1.40mm ~ 1.75mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8615 Keystone Electronics | In Stock | - | Datasheet | - | - | Panel | 052 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | Edging - 25' L (7.62m) | - | - | - | Grommet - Edging, Slotted | - | - | 4.826mm | 30.48m | 3.5306mm | - | - | 0.052 1.32mm | - | - | - | - | RoHS Compliant | - | Lead Free |