- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Frequency (Max) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Depth | Construction | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Outside Diameter | Attenuation Value | Insertion Loss (Max) | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNGS-1 Essentra Components | 92 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, SNGS | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 8475 Keystone Electronics | 2425 |
| Datasheet | 6 Weeks | Screw | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | - | - | - | Circular - 0.562 (14.27mm) | - | - | - | - | 16.66 mm | - | - | Bushing | Snap-Mount | - | - | - | - | 10.31mm | 0.437 (11.10mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1410107 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 8481 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | - | - | - | Circular - 1.250 (31.75mm) | - | - | - | - | 34.52 mm | - | - | Bushing | Snap-Mount | - | - | - | - | 11.51mm | 0.937 (23.80mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() 0801687 Phoenix Contact | 131 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 320.009417mg | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | cULus | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() 0801656 Phoenix Contact | 61 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 19.999993g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.260 ~ 1.299 (32.00mm ~ 33.00mm) | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 757 Keystone Electronics | 1263 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | - | 8536.90.40.00 | - | - | - | Circular - 1.250 (31.75mm) | PCB TERMINAL | - | - | - | - | - | - | Grommet | - | 41.3mm | 11.0998mm | - | - | 11.1mm | 0.875 (22.22mm) | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() HG-10 Essentra Components | 40 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Richco, HG | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | - | Circular - 0.742 (18.85mm) | - | - | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.610 (15.49mm) | 0.063 1.60mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 735 Keystone Electronics | 4309 |
| Datasheet | 6 Weeks | - | 125 | Rubber | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | - | 8536.90.40.00 | - | - | - | Circular - 0.375 (9.53mm) | PCB TERMINAL | - | - | - | - | - | - | Grommet | - | 12.7mm | - | - | - | 7.92mm | 0.125 (3.18mm) | 0.093 2.36mm | - | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 0801631 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 39.999986g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.748 ~ 0.787 (19.00mm ~ 20.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() SNGSG-2 Essentra Components | 37 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2007 | Richco, SNGSG | - | Active | Not Applicable | - | - | - | Natural | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() GES36F-C Panduit Corp | 14 |
| Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 589.670081g | PE, Polyethylene | - | - | 2009 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Natural | - | - | - | 2.69mm | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Solid | - | - | 3.048mm | 30.5m | 2.794mm | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() RAYRIM-NR8-0-STK TE Connectivity Raychem Cable Protection | 28 | - | Datasheet | 16 Weeks | - | - | Polyolefin (PO), Irradiated | - | - | - | - | 2010 | Rayrim | - | Active | - | - | - | - | Black | - | - | - | - | - | - | Edging - 4' L (1.22m) | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | 1.2m | - | - | - | 0.079 ~ 0.098 2.00mm ~ 2.50mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() MGS-1-01 Essentra Components | 1842 |
| Datasheet | 4 Weeks | - | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2002 | Richco, MGS | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | 2.54mm | 323.85mm | 3.81mm | - | - | 0.015 ~ 0.052 0.38mm ~ 1.32mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() SM1BK75MT HellermannTyton | 2481 |
| Datasheet | 6 Weeks | Wall | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2013 | Flexiform | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | Edging - 246.1' L (75.00m) | - | - | - | - | - | - | - | Grommet - Edging, Solid | Cadmium Free, Self Extinguishing | - | - | - | - | - | - | 0.039 ~ 0.079 0.99mm ~ 2.01mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | - | ||
![]() GES99FR-CY Panduit Corp | 15 |
| Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | 703.068173g | PE, Polyethylene | - | - | 2011 | GE | - | Active | Not Applicable | - | 75°C | -20°C | Natural | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Solid | Flame Retardant | - | 4.7mm | - | 4.3mm | - | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 8494 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 18000MHz | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | APC-7; N-F; SMA-F; I/P POWER-MAX(PEAK)=100W | - | - | COAXIAL | - | Circular - 0.750 (19.05mm) | - | VARIABLE ATTENUATOR | 1.9 | 30dBm | 20.22 mm | 11 dB | 2.22 dB | Bushing, Split | Snap-Mount | - | - | - | - | 10.31mm | 0.546 (13.87mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1410534 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801702 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 219.992299mg | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.102 ~ 1.142 (28.00mm ~ 29.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801668 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | Cable | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |