- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Approval Agency | Housing Color | Panel Cutout Dimensions | Terminal and Terminal Block Type | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0801669 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | Cable | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | 2 | - | - | Black | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801650 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 240.007063mg | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801707 Phoenix Contact | 104 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 19.999993g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | UL | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.260 ~ 1.299 (32.00mm ~ 33.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 0801712 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | Cable | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | 1 | - | - | Gray | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 0801701 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 23.999998g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | UL | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 0801706 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 19.999993g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | cULus | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | IP54 | ||
![]() 251-30309 HellermannTyton | 2816 |
| - | 9 Weeks | Edge | - | Polytetrafluoroethylene (PTFE, Teflon®) | - | - | - | - | - | Flexiform | - | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | - | - | Edging - 9.7' L (2.96m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.087 ~ 0.134 2.21mm ~ 3.40mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801639 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 280.00824mg | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8476 Keystone Electronics | 2177 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | Female | - | - | - | Circular - 0.625 (15.88mm) | - | - | 18.24 mm | Bushing | Snap-Mount | - | - | - | - | 10.31mm | 0.500 (12.70mm) | 0.032 0.81mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 8617 Keystone Electronics | In Stock | - | Datasheet | - | Edge | 125 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | Edging - 25' L (7.62m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 745 Keystone Electronics | 19801 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | Rubber | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | Circular - 0.500 (12.70mm) | - | 9.5 mm | - | Grommet | - | - | - | - | - | 6.35mm | 0.375 (9.52mm) | 0.062 1.57mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 752 Keystone Electronics | 8777 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | - | - | Bulk | 2006 | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Black | - | 8536.90.40.00 | - | - | Circular - 0.875 (22.22mm) | PCB TERMINAL | 15.875 mm | - | Grommet | - | 28.6mm | - | - | - | 7.92mm | 0.625 (15.88mm) | 0.062 1.57mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() GEE62FR-CY Panduit Corp | 24 | - | - | 4 Weeks | - | 100 | Polyethylene (PE) | 521.631226g | PE, Polyethylene | Rectangular | - | 2009 | GE | - | Active | Not Applicable | - | - | - | - | Natural | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Flame Retardant | - | 4.064mm | 30.48m | 3.302mm | - | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 737 Keystone Electronics | 11666 |
| Datasheet | 6 Weeks | - | - | Rubber | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | Black | - | 8536.90.40.00 | - | - | Circular - 0.281 (7.14mm) | TAB TERMINAL | 6 mm | - | Grommet | - | 11.1mm | - | - | - | 5.54mm | 0.187 (4.75mm) | 0.093 2.36mm | - | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() MGS-2-01 Essentra Components | 1280 |
| Datasheet | 4 Weeks | - | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2002 | Richco, MGS | - | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | Grommet - Edging, Slotted | - | - | 2.54mm | 30mm | 4.445mm | - | - | 0.052 ~ 0.085 1.32mm ~ 2.16mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | - | ||
![]() SRB-R-3 Essentra Components | 6 | - | Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2011 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() MCCGF-1N Essentra Components | 964 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | 2007 | Richco, MCCGF | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | - | - | 0.029 ~ 0.045 0.74mm ~ 1.14mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() GEE144F-A-C Panduit Corp | 19 | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 907.18474g | PE, Polyethylene | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Natural | - | - | - | Natural | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Adhesive | - | 5.6mm | 30.5m | 5.334mm | 5.4mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1410408 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2015 | PLUSCON CES | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1410563 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | - | - | RoHS Compliant | - | - | - |