- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Operating Frequency (Max) | Operating Temperature (Max.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Construction | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | Wire/Cable Diameter | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Outside Diameter | Characteristic Impedance | Attenuation Value | Insertion Loss (Max) | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GES144FR-C Panduit Corp | In Stock | - | Datasheet | 5 Weeks | Edge | 100 | Polyethylene (PE) | - | Polyethylene | - | - | - | - | 2011 | GE | - | Obsolete | Not Applicable | - | 90°C | -40°C | Natural | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Flame Retardant | - | 5.6mm | 30.5m | 5.4mm | 5.4mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() RFG8X8SMY Panduit Corp | 2845 |
| - | 4 Weeks | - | - | Polycarbonate (PC), Vinyl Coated Fabric | 381.017619g | - | - | - | - | - | 2008 | Cool Boot® | - | Active | Not Applicable | - | 60°C | -40°C | Navy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 203.2mm | - | 6.200 L x 6.200 W (157.48mm x 157.48mm) | - | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GE85-C69 Panduit Corp | 21 |
| - | 4 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | 362.873924g | Nylon | Rectangular | - | - | - | 2008 | GE | - | Active | Not Applicable | - | 65°C | -40°C | Natural | - | - | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Flame Retardant | - | 4.064mm | 323.85mm | 4.572mm | - | - | 0.052 ~ 0.085 1.32mm ~ 2.16mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 8490 Keystone Electronics | 3790 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 67000MHz | 55°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Female | 1.85 MM | - | COAXIAL | - | Circular - 0.375 (9.53mm) | - | - | FIXED ATTENUATOR | 1.45 | 30dBm | 10.69 mm | 50Ohm | 3 dB | 4.8 dB | Bushing, Split | Snap-Mount | - | - | - | - | 10.31mm | 0.265 (6.73mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() GFA-N6C Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 2011 | Richco, GFA | - | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | - | Circular - 0.500 (12.70mm) | - | - | - | - | - | - | - | - | - | Grommet, Flip | - | - | - | - | - | - | 0.376 (9.55mm) | 0.160 4.06mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1410547 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801697 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 28.349523g | - | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801711 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 19.5mm | 29.5mm | 17mm | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() GES99F-A-C Panduit Corp | 76 |
| Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 703.068173g | PE, Polyethylene | Rectangular | - | - | Tape & Reel (TR) | 2007 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Natural | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive | - | 4.8mm | 30.5m | 4.318mm | 4.3mm | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() PGSB-0609A Essentra Components | 15956 |
| Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 2012 | Richco, PGSB-A | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | Circular - 0.375 (9.53mm) | - | 6.6 mm | - | - | - | - | - | - | - | Bushing, Split | Snap-Mount | - | 6.5mm | - | - | - | 0.260 (6.60mm) | 0.028 ~ 0.067 0.71mm ~ 1.70mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 733 Keystone Electronics | 222879 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | - | 8536.90.40.00 | - | - | Circular - 0.250 (6.35mm) | WIRE TERMINAL | - | - | - | - | - | - | - | - | Grommet | - | 8.71mm | - | - | - | 4.75mm | 0.125 (3.18mm) | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 0801638 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 299.994654mg | - | - | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FTA HellermannTyton | 2839 |
| Datasheet | 14 Weeks | Edge | - | Polytetrafluoroethylene (PTFE, Teflon®) | - | - | - | - | - | - | - | Flexiform | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | Edging - 9.7' L (2.96m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.015 ~ 0.059 0.38mm ~ 1.50mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() LTG-1 Essentra Components | 45 |
| Datasheet | 10 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | - | - | - | Richco, LTG | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | Circular - 0.500 (12.70mm) | - | - | - | - | - | - | - | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | 12.8mm | - | - | - | 0.020 ~ 0.080 0.51mm ~ 2.03mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() HG-9 Essentra Components | 2319 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Bulk | - | Richco, HG | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | - | Circular - 0.675 (17.15mm) | - | - | - | - | - | - | - | - | - | Grommet | - | 22.1mm | - | - | - | 4.57mm | 0.558 (14.17mm) | 0.063 1.60mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() SRB-R-10 Essentra Components | 298 |
| Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 2011 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | Variable Size | - | - | - | - | - | - | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.126 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 712A1000 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | Not Applicable | - | - | - | Yellow | - | - | - | - | - | Circular - 1.343 (34.10mm) | - | - | - | - | - | - | - | - | - | Grommet | 2 pc, Triple Lock Snap Mount | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() SRB-R-2 Essentra Components | 3174 |
| Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 2011 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | Variable Size | - | - | - | - | - | - | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.098 2.49mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() GE128-C69 Panduit Corp | 198 |
| Datasheet | 4 Weeks | Slot | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | Rectangular | - | - | - | 2011 | GE | - | Active | Not Applicable | - | 100°C | -40°C | Natural | - | - | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Flame Retardant | - | 3.937mm | 323.85mm | 5.588mm | - | - | 0.085 ~ 0.128 2.16mm ~ 3.25mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GES36FR-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 100 | Polyethylene (PE) | - | PE, Polyethylene | - | - | - | - | 2008 | GE | - | Active | Not Applicable | - | 75°C | -20°C | Natural | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Flame Retardant | - | - | 30.48m | 2.7mm | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |