- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PGSC-1319A Essentra Components | 1077 |
| Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 2009 | Richco, PGSC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Black | - | - | - | Circular - 0.478 ~ 0.752 (12.14mm ~ 19.10mm) | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.500 (12.70mm) | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 0801709 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 753 Keystone Electronics | 70 |
| Datasheet | 6 Weeks | - | - | Rubber | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Black | - | 8536.90.40.00 | - | Circular - 1.250 (31.75mm) | PCB TERMINAL | - | Grommet | - | 38.1mm | - | - | - | 6.35mm | 0.625 (15.88mm) | 0.062 1.57mm | - | ROHS3 Compliant | - | - | - | ||
![]() 0801677 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - | ||
![]() SRB-F-9 Essentra Components | 53 | - | Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 2011 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Variable Size | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.098 2.49mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | - | ||
![]() MSG-1.3-C Panduit Corp | 14 |
| - | 4 Weeks | - | Metal | Polypropylene (PP) | 594.206005g | - | - | - | - | Active | Not Applicable | - | - | - | - | Yellow | - | - | - | Circular - 1.343 (34.10mm) | - | - | Grommet, Metal Stud | - | - | - | 67.1mm | 44.4mm | - | - | 0.100 2.54mm | - | ROHS3 Compliant | - | - | - | ||
![]() SPGS-2.5B Essentra Components | 20 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | - | Richco, SPGS | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() PGSG-2 Essentra Components | 448 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | 2011 | Richco, PGSG | - | Active | Not Applicable | - | - | - | - | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Solid | Adhesive | - | 4.3688mm | 30.48m | 2.7686mm | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | RoHS Compliant | - | Lead Free | - | ||
![]() PGSC-2128A Essentra Components | 15 | - | Datasheet | 3 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | 2009 | Richco, PGSC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | Black | - | - | - | Circular - 1.095 ~ 1.102 (27.81mm ~ 27.99mm) | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.815 (20.70mm) | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 8471 Keystone Electronics | 8542 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | Female | - | - | Circular - 0.312 (7.92mm) | - | 9.52 mm | Bushing | Snap-Mount | - | - | - | - | 7.92mm | 0.187 (4.75mm) | 0.032 0.81mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() MGS-6-01 Essentra Components | 72 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | 2011 | Richco, MGS | - | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | - | Edging - 1.062' L (0.32m) | - | - | Grommet - Edging, Slotted | - | - | 4.572mm | - | 11.303mm | - | - | 0.255 ~ 0.318 6.48mm ~ 8.08mm | UL94 V-2 | RoHS Compliant | - | Lead Free | - | ||
![]() 8470 Keystone Electronics | 1671 |
| Datasheet | 6 Weeks | Cable | 125 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | Female | - | - | Circular - 0.250 (6.35mm) | - | 7.92 mm | Bushing | Snap-Mount | - | - | - | - | 7.92mm | 0.125 (3.18mm) | 0.032 0.81mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 0801617 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 6.000006g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.433 ~ 0.472 (11.00mm ~ 12.00mm) | - | - | RoHS Compliant | - | - | IP54 | ||
![]() GRO075062A Essentra Components | 35 |
| Datasheet | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | Circular - 0.750 (19.05mm) | - | - | Grommet | Weather Resistant | - | - | - | - | - | 0.629 (15.98mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | - | ||
![]() 734 Keystone Electronics | 6089 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | Black | - | 8536.90.40.00 | - | Circular - 0.437 (11.10mm) | RING TERMINAL | - | Grommet | - | 15.9mm | 4.7498mm | - | - | 4.75mm | 0.125 (3.18mm) | 0.062 1.57mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 8472 Keystone Electronics | 2410 |
| Datasheet | 6 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | Female | - | - | Circular - 0.375 (9.53mm) | - | 11.89 mm | Bushing | Snap-Mount | 9.525mm | - | 10.3124mm | - | 10.31mm | 0.250 (6.35mm) | 0.032 0.81mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 0801713 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | Cable | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | 2 | - | - | Gray | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | - | - | UL94 V-0 | RoHS Compliant | - | - | IP54 | ||
![]() 0801693 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 28.349523g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | - | ||
![]() 0801703 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 219.992299mg | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | - | ||
![]() 1410068 Phoenix Contact | 35 |
| Datasheet | 6 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | 2015 | PLUSCON CES | - | Active | - | - | - | - | - | Gray | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | - |