- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | Halogen Free | Wire/Cable Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTB HellermannTyton | 2225 |
| Datasheet | 14 Weeks | Edge | - | Polytetrafluoroethylene (PTFE, Teflon®) | - | - | - | Flexiform | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Edging - 9.7' L (2.96m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.051 ~ 0.094 1.30mm ~ 2.39mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() SPGSG-8 Essentra Components | 15 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | 2011 | Richco, SPGSG | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Adhesive | - | - | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | RoHS Compliant | - | - | - | ||
![]() SRB-R-5 Essentra Components | 3854 |
| Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2002 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.100 2.54mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | - | ||
![]() 3063455 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | - | - | 2010 | CLIPLINE KDT | - | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.157 (4.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1826650000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | 197 | Plastic | - | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.197 (5.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() SRB-D-3 Essentra Components | 14 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | SRB | - | Active | Not Applicable | - | - | - | Black | - | - | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | - | - | - | ||
![]() PGSD-3 Essentra Components | 127 | - | Datasheet | 11 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | 2009 | Richco, PGSD | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | Circular - 0.750 (19.05mm) | - | Not Halogen Free | - | Bushing | Snap-Mount | - | 6.4mm | - | - | - | 0.500 (12.70mm) | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PGSA-2024A Essentra Components | 522 | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 2012 | Richco, PGSA | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | Circular - 0.945 (24.00mm) | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.768 (19.50mm) | 0.039 ~ 0.063 0.99mm ~ 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PGSG-2.5 Essentra Components | 21 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | - | Richco, PGSG | - | Active | Not Applicable | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | Adhesive | - | 4.3688mm | 30.48m | 2.7686mm | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 736 Keystone Electronics | 29115 | - | Datasheet | 6 Weeks | - | 062 | Rubber | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | 8536.90.40.00 | - | Circular - 0.312 (7.92mm) | PCB TERMINAL | - | 4.75 mm | Grommet | - | 11.1mm | 11.1mm | - | - | 5.54mm | 0.187 (4.75mm) | 0.062 1.57mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 0801679 Phoenix Contact | 36 |
| Datasheet | 7 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | UL | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801624 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 34.000008g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() PGSA-1822A Essentra Components | 276 |
| Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | 2003 | Richco, PGSA | - | Active | Not Applicable | - | - | - | Black | - | - | Circular - 0.866 (22.00mm) | - | - | - | Bushing, Split | Snap-Mount | 24.638mm | - | - | - | 5.588mm | 0.693 (17.60mm) | 0.031 ~ 0.063 0.79mm ~ 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 1410149 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | Cable | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Gray | - | - | - | - | - | 5 mm | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() MCG-3N Essentra Components | 2317 |
| Datasheet | 6 Weeks | - | Metal | Stainless Steel (SS) | - | - | 2007 | Richco, MCG | - | Active | - | - | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.055 ~ 0.069 1.40mm ~ 1.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() FHB HellermannTyton | 2112 |
| Datasheet | 9 Weeks | Edge | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | Flexiform | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Edging - 82' L (25.00m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.051 ~ 0.094 1.30mm ~ 2.39mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | - | ||
![]() 8616 Keystone Electronics | In Stock | - | Datasheet | - | Cable | 052 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | Edging - 25' L (7.62m) | - | - | - | Grommet - Edging, Slotted | - | - | - | 4.11mm | - | - | - | 0.085 2.16mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0801622 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 6.000006g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.315 ~ 0.354 (8.00mm ~ 9.00mm) | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0801630 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 750 Keystone Electronics | 472 |
| Datasheet | 6 Weeks | - | 062 | Rubber | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | Circular - 0.812 (20.62mm) | - | - | - | Grommet | - | 27mm | - | - | - | 7.92mm | 0.562 (14.27mm) | 0.062 1.57mm | - | - | ROHS3 Compliant | - | - | - |