- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Operating Frequency (Max) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Additional Feature | Construction | Reach Compliance Code | Panel Cutout Dimensions | Connector Support Type | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) | Bushing, Grommet Type | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPF HellermannTyton | 5 |
| Datasheet | 14 Weeks | Panel | - | Polyethylene (PE), Halogen Free | - | - | - | Flexiform | Active | 1 (Unlimited) | Natural | - | - | - | Edging - 82' L (25.00m) | - | - | - | - | - | - | Grommet - Edging, Slotted | - | 6.8072mm | - | 11.4046mm | - | 0.256 ~ 0.323 6.50mm ~ 8.20mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | - | - | ||
![]() NGSG-2 Essentra Components | 7 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | - | 2011 | Richco, NGSG | Active | Not Applicable | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 0801675 Phoenix Contact | 7 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 0801628 Phoenix Contact | 122 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() RG-1 Essentra Components | 2791 |
| Datasheet | 4 Weeks | Edge | 100 | Thermoplastic Elastomer (TPE) | - | - | - | Richco, RG | Active | 1 (Unlimited) | Black | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | 0.063 1.60mm | - | - | RoHS Compliant | - | - | - | ||
![]() 0801627 Phoenix Contact | 338 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801632 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 80.002354mg | - | - | PLUSCON CES | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1410521 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() ALBCBS36501 Amphenol PCD | 131 |
| Datasheet | 10 Weeks | Bushing | - | Polyamide (PA6), Nylon 6 | - | - | - | QuickSNAP™ | Active | 1 (Unlimited) | Natural | - | - | - | - | - | - | - | - | - | - | Bushing | Snap-Mount | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8496 Keystone Electronics | 14 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | 4000MHz | - | - | Active | 1 (Unlimited) | Black | APC-7; N-F; SMA-F; I/P POWER-MAX(PEAK)=100W | COAXIAL | unknown | Circular - 1.000 (25.40mm) | - | VARIABLE ATTENUATOR | 1.5 | 30dBm | 110 dB | 0.96 dB | Bushing, Split | Snap-Mount | - | - | - | 0.796 (20.22mm) | 0.032 0.81mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() FPE HellermannTyton | 2909 |
| Datasheet | 8 Weeks | Panel | - | Polyethylene (PE), Halogen Free | - | - | - | Flexiform | Active | 1 (Unlimited) | Natural | - | - | - | Edging - 82' L (25.00m) | - | - | - | - | - | - | Grommet - Edging, Slotted | - | 6.4008mm | - | 9.906mm | - | 0.193 ~ 0.264 4.90mm ~ 6.71mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | - | - | ||
![]() MSG-1.3-M Panduit Corp | In Stock | - | - | 4 Weeks | - | Metal | Polypropylene (PP) | 5.941153kg | - | - | - | Active | Not Applicable | Yellow | - | - | - | Circular - 1.343 (34.10mm) | - | - | - | - | - | - | Grommet, Metal Stud | - | - | 67.1mm | 44.4mm | - | 0.100 2.54mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() DSC-3-48 Essentra Components | 34 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA), Nylon | - | - | 2010 | Richco, DSC | Active | 1 (Unlimited) | Gray | - | - | - | Edging - 4' L (1.22m) | - | - | - | - | - | - | Grommet - Edging, Solid | - | 16.002mm | 1.2192m | 6.35mm | - | 0.045 ~ 0.250 1.14mm ~ 6.35mm | - | - | RoHS Compliant | - | - | - | ||
![]() ALBCBS3530A Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA6), Nylon 6 | - | - | 2009 | QuickSNAP™ | Active | 1 (Unlimited) | Natural | - | - | - | - | - | - | - | - | - | - | Bushing | Snap-Mount | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() ALBCBS3510A Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA6), Nylon 6 | - | - | 2009 | QuickSNAP™ | Active | 1 (Unlimited) | Natural | - | - | - | - | - | - | - | - | - | - | Bushing | Snap-Mount | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1301800396 Molex | 24 |
| Datasheet | 8 Weeks | - | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3063112 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | 2010 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801664 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | PLUSCON CES | Active | 1 (Unlimited) | Black | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() PGSG-3 Essentra Components | 7 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | 2011 | Richco, PGSG | Active | Not Applicable | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() PGSG-6 Essentra Components | 7 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | 2011 | Richco, PGSG | Active | Not Applicable | Natural | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | RoHS Compliant | - | Lead Free | - |