- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Depth | Panel Cutout Dimensions | Halogen Free | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NGSG-3 Essentra Components | 6 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, NGSG | Active | Not Applicable | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() CH200X250-48 Essentra Components | 46 |
| Datasheet | 4 Weeks | Edge | - | Polystyrene (PS) | - | - | - | - | 2008 | Richco, CH | Active | Not Applicable | - | - | White | - | - | Edging - 4' L (1.22m) | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.200 ~ 0.250 5.08mm ~ 6.35mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PGSB-9A Essentra Components | 160 | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2012 | Richco, PGSB-A | Active | 1 (Unlimited) | - | - | Black | - | - | Circular - 0.984 (24.99mm) | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.803 (20.40mm) | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MCG-4N Essentra Components | 522 |
| Datasheet | 6 Weeks | - | Metal | Stainless Steel (SS) | - | - | - | - | 2007 | Richco, MCG | Active | Not Applicable | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.069 ~ 0.090 1.75mm ~ 2.29mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PGSD-4 Essentra Components | 21 | - | Datasheet | 11 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | - | - | Circular - 0.875 (22.22mm) | Not Halogen Free | - | - | Bushing | Snap-Mount | - | 6.4mm | - | - | - | 0.560 (14.22mm) | 0.062 1.57mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SNGS-5 Essentra Components | 2825 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, SNGS | Active | Not Applicable | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.188 ~ 0.250 4.78mm ~ 6.35mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() RFG10X8SMY Panduit Corp | 2292 |
| - | 4 Weeks | - | - | Polycarbonate (PC), Vinyl Coated Fabric | 453.59237g | - | - | - | 2008 | Cool Boot® | Active | Not Applicable | 60°C | -40°C | Navy | - | - | - | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 254mm | - | 8.200 L x 6.200 W (208.28mm x 157.48mm) | - | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PGSB-2A Essentra Components | 6 | - | Datasheet | 3 Weeks | Bushing | 406 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2012 | Richco, PGSB-A | Active | 1 (Unlimited) | - | - | Black | - | - | Circular - 0.437 (11.10mm) | - | 7.9 mm | - | Bushing, Split | Snap-Mount | - | 10.3mm | - | - | - | 0.312 (7.92mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() RFG12X8Y Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric | 948.008053g | - | - | - | 2008 | Cool Boot® | Active | Not Applicable | 60°C | -40°C | Navy | - | - | Rectangular - 10.500 L x 6.500 W (266.70mm x 165.10mm) | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 304.8mm | - | 10.200 L x 6.200 W (259.08mm x 157.48mm) | 0.098 2.49mm | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MCCG-6N Essentra Components | 925 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | 2007 | Richco, MCCG | Active | - | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | - | - | 0.113 ~ 0.130 2.87mm ~ 3.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RFG12X4SMY Panduit Corp | In Stock | - | - | 4 Weeks | - | - | Polycarbonate (PC), Vinyl Coated Fabric | 322.050611g | Polycarbonate | - | - | 2011 | Cool Boot® | Active | Not Applicable | - | - | Navy | - | 304.8mm | - | - | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 101.6mm | 304.8mm | - | 10.200 L x 2.200 W (259.08mm x 55.88mm) | - | FAR25.853, UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1410398 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2015 | PLUSCON CES | Active | Not Applicable | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() HG-2 Essentra Components | 2872 |
| Datasheet | 11 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | Bulk | - | Richco, HG | Active | Not Applicable | - | - | Black | - | - | Circular - 0.190 (4.83mm) | - | - | - | Grommet | - | 7.87mm | 4.826mm | - | - | 6.35mm | 0.126 (3.20mm) | 0.063 1.60mm | UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1826570000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GES62FR-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | 100 | Polyethylene (PE) | - | Polyethylene | - | - | 2004 | GE | Obsolete | Not Applicable | 90°C | -40°C | Natural | - | 3.33mm | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | Flame Retardant | - | - | 30.48m | - | - | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826530000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | - | 11 mm | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3318A Essentra Components | 739 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | - | Circular - 2.500 (63.50mm) | - | - | - | Grommet | - | - | - | - | - | - | 2.000 (50.80mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() DSC-.5-48 Essentra Components | 181 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA), Nylon | - | - | - | - | - | Richco, DSC | Active | 1 (Unlimited) | - | - | Gray | - | - | Edging - 4' L (1.22m) | - | - | - | Grommet - Edging, Solid | - | - | 7.62mm | 1.2192m | 1.524mm | - | - | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | - | - | RoHS Compliant | - | - | ||
![]() 8483 Keystone Electronics | 112 |
| Datasheet | 6 Weeks | Cable | 062 | Polyamide (PA66), Nylon 6/6 | - | - | Nylon | - | - | - | Active | 1 (Unlimited) | - | - | Black | Female | - | Circular - 1.500 (38.10mm) | - | - | 40.87 mm | Bushing | Snap-Mount | - | - | - | - | 11.51mm | 1.062 (26.97mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 0801657 Phoenix Contact | 116 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | - | - | - | RoHS Compliant | - | - |