- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Approval Agency | Panel Cutout Dimensions | Connector Support Type | Halogen Free | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFG-16220 Essentra Components | 5231 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | - | Black | - | - | - | - | Circular - 0.390 (9.91mm) | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.240 (6.10mm) | 0.120 3.05mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GFA-N12A Essentra Components | 195 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2011 | Richco, GFA | Active | 1 (Unlimited) | - | - | - | Green | - | - | - | - | Circular - 0.906 (23.01mm) | - | - | - | - | - | Grommet, Flip | - | - | - | - | - | - | 0.730 (18.54mm) | 0.020 0.51mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FHA HellermannTyton | 2078 |
| Datasheet | 9 Weeks | Edge | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | Flexiform | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | Edging - 82' L (25.00m) | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.015 ~ 0.059 0.38mm ~ 1.50mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() PGSA-2529A Essentra Components | 895 |
| Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2012 | Richco, PGSA | Active | Not Applicable | - | - | - | Black | - | - | - | - | Circular - 1.142 (29.00mm) | - | - | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.965 (24.51mm) | 0.016 ~ 0.043 0.40mm ~ 1.10mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-7A Essentra Components | 144 | - | Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | 2012 | Richco, PGSB-A | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | Circular - 1.375 (34.93mm) | - | - | 29.7 mm | 34.9 mm | 37.3 mm | Bushing, Split | Snap-Mount | - | 10.3mm | - | - | - | 1.171 (29.74mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() QFG-16223 Essentra Components | 31 | - | Datasheet | 11 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | - | Black | - | - | - | - | Circular - 0.550 (13.97mm) | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.390 (9.91mm) | 0.120 3.05mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 748 Keystone Electronics | 5 |
| Datasheet | 6 Weeks | - | - | Rubber | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | Circular - 1.250 (31.75mm) | - | - | - | - | - | Grommet | - | 38.1mm | - | - | - | 6.35mm | 0.500 (12.70mm) | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ALBCBS36026 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA6), Nylon 6 | - | - | - | 2009 | QuickSNAP™ | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Bushing | Snap-Mount | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PGSB-6A Essentra Components | 77 | - | Datasheet | 3 Weeks | Bushing | 406 | Polyamide (PA66), Nylon 6/6 | - | - | - | 2009 | Richco, PGSB-A | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | Circular - 1.250 (31.75mm) | - | - | 26.6 mm | - | - | Bushing, Split | Snap-Mount | - | 10.3mm | - | - | - | 1.046 (26.57mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGS-3 Essentra Components | 33 | - | Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | - | 2002 | Richco, PGS | Active | Not Applicable | - | - | - | Natural | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | Grommet - Edging, Solid | - | - | 4.8Mm | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3-1991136-0 TE Connectivity Raychem Cable Protection | 28 |
| Datasheet | 15 Weeks | Cable | - | Polyethylene (PE) | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | Natural | NO | NO | NO | - | Edging - 82' L (25.00m) | CONNECTOR ACCESSORY | - | 1.2 mm | - | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.081 ~ 0.091 2.05mm ~ 2.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1826590000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PGSD-10 Essentra Components | 195 | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | Circular - 1.375 (34.93mm) | - | Not Halogen Free | - | - | - | Bushing | Snap-Mount | - | 11.5mm | - | - | - | 1.000 (25.40mm) | 0.125 3.18mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() DSC-2-48 Essentra Components | 95 |
| Datasheet | 4 Weeks | Edge | - | Polyamide (PA), Nylon | - | - | - | 2010 | Richco, DSC | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | Edging - 4' L (1.22m) | - | - | - | - | - | Grommet - Edging, Solid | - | - | 12.7mm | 1.2192m | 4.826mm | - | - | 0.031 ~ 0.188 0.79mm ~ 4.78mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0801625 Phoenix Contact | 102 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0801698 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 28.349523g | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1410110 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | Cable | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | - | 80°C | -40°C | Gray | - | - | - | - | - | - | - | 6 mm | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826520000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.354 ~ 0.394 (9.00mm ~ 10.00mm) | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52220002 LAPP | 5969 |
| Datasheet | 11 Weeks | - | Module | Polypropylene (PP) | - | - | - | 2016 | SKINTOP® | Active | 1 (Unlimited) | - | 80°C | -20°C | Black | - | - | - | - | - | - | Not Halogen Free | 6 mm | - | - | Bushing | IP64 - Dust Tight, Water Resistant | - | - | 20mm | 20mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3063442 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | - | 2012 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 2 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.276 (7.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - |