- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Approval Agency | Working Voltage | Panel Cutout Dimensions | Size Code | Rated Temperature | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34-08052 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HG-8 Essentra Components | 1053 | - | Datasheet | 3 Weeks | - | - | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | Richco, HG | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.660 (16.76mm) | - | - | - | - | - | Grommet | - | - | 16.764mm | - | - | - | 0.495 (12.57mm) | 0.063 1.60mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GR3031A Essentra Components | 2497 |
| Datasheet | 3 Weeks | - | - | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | - | - | 2013 | Alliance Plastics, GR | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 1.063 (27.00mm) | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.750 (19.05mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() 1826560000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | - | - | - | Plastic | - | - | - | - | - | 2009 | Cabtite KT | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 80°C | -20°C | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.512 ~ 0.551 (13.00mm ~ 14.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MSGV-1.3-M Panduit Corp | 35 |
| - | 4 Weeks | - | Metal | - | - | - | Polypropylene (PP) | 8.278061kg | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Circular - 1.343 (34.10mm) | - | - | - | - | - | Grommet, Metal Stud | Anti-Vibration Tabs | - | - | 67.3mm | 44.7mm | - | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | - | ||
![]() MSGV-1.3-C Panduit Corp | 35 |
| - | 4 Weeks | - | Metal | - | - | - | Polypropylene (PP) | 834.609961g | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | Circular - 1.343 (34.10mm) | - | - | - | - | - | Grommet, Metal Stud | Anti-Vibration Tabs | - | - | 67.3mm | 44.7mm | - | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | - | ||
![]() SPGS-2 Essentra Components | 24 | - | Datasheet | 4 Weeks | Edge | 100 | - | - | - | Polyethylene (PE) | - | - | - | - | - | 2011 | Richco, SPGS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | Grommet - Edging, Slotted | - | - | 4.3688mm | 30.48m | 2.7686mm | 787.4μm | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PGS-2 Essentra Components | 79 |
| Datasheet | 4 Weeks | Edge | 100 | - | - | - | Polyethylene (PE) | - | - | - | - | - | 2011 | Richco, PGS | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | Grommet - Edging, Solid | - | - | 4.4Mm | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5110 Ohmite | In Stock | - | Datasheet | - | - | Aluminum | YES | WRAPAROUND | SURFACE MOUNT | Rubber | - | - | 125°C | -55°C | - | - | 5110 | 1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | 100 ppm/°C | 511Ohm | Tin (Sn) | - | - | Black | 8533.21.00.30 | TR, PAPER | Chip | FIXED RESISTOR | 0.25W | - | 400V | Circular - 0.281 (7.14mm) | 1206 | 70°C | - | - | - | Grommet | - | 41.275mm | - | - | - | - | 0.187 (4.75mm) | 0.093 2.36mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0801705 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 19.999993g | - | - | - | - | - | PLUSCON CES | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gray | - | - | - | - | - | UL | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.181 ~ 1.220 (30.00mm ~ 31.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() GR3110A Essentra Components | 3576 |
| Datasheet | 3 Weeks | - | - | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | - | - | 2013 | Alliance Plastics, GR | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.625 (15.88mm) | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.375 (9.52mm) | 0.250 6.35mm | - | - | RoHS Compliant | - | - | ||
![]() GFA-N14B Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 2011 | Richco, GFA | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | Circular - 1.031 (26.19mm) | - | - | - | - | - | Grommet, Flip | - | - | - | - | - | - | 0.855 (21.72mm) | 0.070 1.78mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() QFG-16200 Essentra Components | 2245 |
| Datasheet | 3 Weeks | - | - | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | 2011 | Richco, QFG | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.390 (9.91mm) | - | - | - | - | - | Grommet | - | - | - | - | - | - | 0.240 (6.10mm) | 0.060 1.52mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() PGSB-1013 Essentra Components | 357 | - | Datasheet | 3 Weeks | Bushing | 402 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 2003 | Richco, PGSB | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.512 (13.00mm) | - | - | - | - | - | Bushing | Snap-Mount | 13.0048mm | 9.144mm | - | - | 2.9972mm | 0.402 (10.21mm) | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSA-1519A Essentra Components | 945 |
| Datasheet | 10 Weeks | Bushing | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 2003 | Richco, PGSA | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.748 (19.00mm) | - | - | - | - | - | Bushing, Split | Snap-Mount | 21.844mm | - | - | - | 5.588mm | 0.563 (14.30mm) | 0.039 ~ 0.059 0.99mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GRO025061A Essentra Components | 35 |
| Datasheet | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 2013 | Alliance Plastics, GRO | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.250 (6.35mm) | - | - | - | - | - | Grommet | Weather Resistant | - | - | - | - | - | 0.156 (3.96mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() PGSB-1316A Essentra Components | 642 |
| Datasheet | 3 Weeks | Bushing | 410 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | - | - | 2009 | Richco, PGSB-A | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.630 (16.00mm) | - | - | 10.5 mm | 16 mm | 18 mm | Bushing, Split | Snap-Mount | - | 10.5mm | - | - | - | 0.410 (10.41mm) | 0.047 ~ 0.138 1.19mm ~ 3.51mm | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LTG-43021 Essentra Components | 1178 | - | Datasheet | 10 Weeks | Bushing | - | - | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | Bulk | 2009 | Richco, LTG | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | Circular - 1.140 (28.96mm) | - | - | - | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | 6.6mm | 24.4mm | 35.8mm | - | - | 0.040 ~ 0.160 1.02mm ~ 4.06mm | - | - | RoHS Compliant | - | - | ||
![]() GRO018061A Essentra Components | 35 |
| Datasheet | - | - | 125 | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 2013 | Alliance Plastics, GRO | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Circular - 0.188 (4.78mm) | - | - | - | - | - | Grommet | Weather Resistant | - | - | - | - | - | 0.125 (3.18mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() 34-08053 Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |