- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Depth | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter | Height | Length | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3063154 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | 8.000009g | - | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3063138 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1826460000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3063141 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | 10.000011g | - | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3063206 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1826330000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HG-11 Essentra Components | 884 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | Bulk | - | Richco, HG | Active | Not Applicable | - | - | - | Black | - | Circular - 0.735 (18.67mm) | Grommet | - | 23.6mm | - | - | 4.57mm | 0.672 (17.07mm) | 0.063 1.60mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 3063183 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | - | - | - | 2012 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() GES36FR-C Panduit Corp | In Stock | - | Datasheet | - | Edge | 100 | Polyethylene (PE) | - | Polyethylene | - | 2011 | GE | Obsolete | Not Applicable | - | 90°C | -40°C | Natural | 2.69mm | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Flame Retardant | - | - | 30.48m | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3063219 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.512 ~ 0.551 (13.00mm ~ 14.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3063235 Phoenix Contact | In Stock | - | Datasheet | - | Cable | - | Elastomer | - | - | - | 2012 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1828090000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HG-3.5 Essentra Components | 3689 | - | Datasheet | 11 Weeks | - | 217 | Thermoplastic Elastomer (TPE) | - | - | Bulk | - | Richco, HG | Active | Not Applicable | - | - | - | Black | - | Circular - 0.315 (8.00mm) | Grommet | - | 10.9mm | 8.001mm | - | 5.33mm | 0.217 (5.51mm) | 0.063 1.60mm | UL94 HB | - | RoHS Compliant | - | Lead Free | ||
![]() 1828010000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827950000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 746 Keystone Electronics | 3492 |
| Datasheet | 6 Weeks | - | - | Rubber | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.687 (17.45mm) | Grommet | - | 23.8mm | - | - | 7.92mm | 0.437 (11.10mm) | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PGSB-22 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.750 (19.05mm) | Bushing | Snap-Mount | - | - | - | - | 0.500 (12.70mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SPGSG-6B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | - | - | SPGSG | Active | - | - | - | - | Black | - | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Adhesive | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() PGS-1 Essentra Components | 21 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | - | - | Richco, PGS | Active | Not Applicable | - | - | - | Natural | - | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 3.2Mm | - | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1410097 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | - | - | - | Black | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | - | - | RoHS Compliant | - | - |