- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Wire/Cable Diameter | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3114A Essentra Components | 874 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | - | Black | Circular - 0.875 (22.22mm) | - | Grommet | - | 0.625 (15.88mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3113A Essentra Components | 2015 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | - | Black | Circular - 0.813 (20.65mm) | - | Grommet | - | 0.563 (14.30mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() QFG-16229 Essentra Components | 1090 | - | Datasheet | 11 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | - | Black | Circular - 1.100 (27.94mm) | - | Grommet | - | 0.940 (23.88mm) | 0.120 3.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1826620000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | 4 mm | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.157 (4.00mm) | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SRB-R-9 Essentra Components | 8 | - | Datasheet | 5 Weeks | Bushing | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, SRB | Active | 1 (Unlimited) | - | - | - | Black | Variable Size | - | Bushing, Strain Relief | - | Variable Size | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3063167 Phoenix Contact | In Stock | - | Datasheet | - | - | Elastomer | - | 2012 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.315 ~ 0.354 (8.00mm ~ 9.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SPGS-3B Essentra Components | In Stock | - | Datasheet | 6 Weeks | Edge | Polyethylene (PE) | - | 2011 | SPGS | Active | 1 (Unlimited) | - | - | - | Black | Edging - 100' L (30.48m) | - | Grommet - Edging, Slotted | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1826360000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826370000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3063222 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3063170 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.354 ~ 0.394 (9.00mm ~ 10.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3063251 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3063439 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2010 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.236 (6.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3063196 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 1 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.433 ~ 0.472 (11.00mm ~ 12.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3063125 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | - | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3063468 Phoenix Contact | In Stock | - | Datasheet | - | Cable | Elastomer | 8.000009g | 2011 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | 4 | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.197 (5.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ALBCBS36601 Amphenol PCD | 131 |
| Datasheet | 10 Weeks | Bushing | Polyamide (PA6), Nylon 6 | - | - | QuickSNAP™ | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Bushing | Snap-Mount | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1826470000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ALBCBS31459 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | Bushing | Polyamide (PA6), Nylon 6 | - | 2009 | QuickSNAP™ | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Bushing | Snap-Mount | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALBCBS31359 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | Bushing | Polyamide (PA6), Nylon 6 | - | - | QuickSNAP™ | Active | 1 (Unlimited) | - | - | - | Natural | - | - | Bushing | Snap-Mount | - | - | - | - | - | RoHS Compliant | - | - |