- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Halogen Free | Wire/Cable Diameter | Bushing, Grommet Type | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLC-1 Essentra Components | In Stock | - | Datasheet | 6 Weeks | Clamp | Polyamide (PA66), Nylon 6/6 | - | - | MLC | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | - | Grommet, Strain Relief | Screw Mount, M3.5-M4 | - | - | - | - | 0.020 ~ 0.080 0.51mm ~ 2.03mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 1040310000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Circular - 1.496 (38.00mm) | - | - | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | - | - | 0.205 (5.20mm), 0.252 (6.40mm), 0.370 (9.40mm) | 0.531 13.50mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826350000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826600000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828060000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826610000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1039850000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Rectangular - 5.591 L x 1.732 W (142.00mm x 44.00mm) | - | - | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | 112mm | 35mm | 0.476 (12.10mm) | 0.472 12.00mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1826410000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 1.102 ~ 1.142 (28.00mm ~ 29.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826490000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PGSD-7 Essentra Components | 97 |
| Datasheet | 11 Weeks | Cable | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | Circular - 0.750 (19.05mm) | Not Halogen Free | - | Bushing | Snap-Mount | 9.9mm | - | - | 0.500 (12.70mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() SRB-F-3 Essentra Components | In Stock | - | Datasheet | 5 Weeks | Bushing | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, SRB | Active | 1 (Unlimited) | - | - | Black | Variable Size | - | - | Bushing, Strain Relief | - | - | - | - | Variable Size | 0.063 1.60mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 1825950000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1410136 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | Cable | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | 80°C | -40°C | Gray | - | - | 4 mm | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() R4L1-C Essentra Components | 769 |
| Datasheet | 7 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 2002 | Richco | Active | Not Applicable | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | - | 0.250 (6.35mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1040160000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Elastomer | - | 2013 | Cabtite KEL | Obsolete | Not Applicable | - | - | Gray | Circular - 2.362 (60.00mm) | - | - | Grommet, Entry Plate | IP54 - Dust Protected, Water Resistant | - | - | - | 0.362 (9.20mm), 0.441 (11.20mm) | 0.472 12.00mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() GRO200121A Essentra Components | 336 | - | Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 2.000 (50.80mm) | - | - | Grommet | Weather Resistant | - | - | - | 1.750 (44.45mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() SB-2 Essentra Components | 1020 |
| Datasheet | 3 Weeks | Bushing | Polyamide (PA66), Nylon 6/6 | - | - | Richco, SB | Active | Not Applicable | - | - | Black | Circular - 0.437 (11.10mm) | - | - | Bushing, Split | Snap-Mount | - | - | - | 0.220 (5.59mm) | 0.031 0.79mm 0.062 1.57mm 0.093 2.36mm 0.125 3.18mm | - | Non-RoHS Compliant | - | - | ||
![]() GR3132A Essentra Components | 1511 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.813 (20.65mm) | - | - | Grommet | - | - | - | - | 0.500 (12.70mm) | 0.188 4.78mm | - | RoHS Compliant | - | - | ||
![]() GR3157A Essentra Components | 981 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.063 (27.00mm) | - | - | Grommet | - | - | - | - | 0.750 (19.05mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3138A Essentra Components | 571 |
| Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | - | Grommet | - | - | - | - | 0.875 (22.22mm) | 0.188 4.78mm | - | RoHS Compliant | - | - |