- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Panel Cutout Dimensions | Halogen Free | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFG-16207 Essentra Components | 506 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | - | Circular - 0.870 (22.10mm) | - | Grommet | - | - | - | - | - | - | 0.710 (18.03mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GFA-N6B Essentra Components | 1444 |
| Datasheet | 2 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2011 | Richco, GFA | Active | 1 (Unlimited) | - | - | Green | - | Circular - 0.500 (12.70mm) | - | Grommet, Flip | - | - | - | - | - | - | 0.376 (9.55mm) | 0.090 2.29mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() GFA-N12B Essentra Components | 1655 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 2011 | Richco, GFA | Active | 1 (Unlimited) | - | - | Green | - | Circular - 0.906 (23.01mm) | - | Grommet, Flip | - | - | - | - | - | - | 0.730 (18.54mm) | 0.070 1.78mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 1826550000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 498061 Essentra Components | 168 |
| - | 11 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | Moss Plastics | Active | Not Applicable | - | - | Black | - | Circular - 1.063 (27.00mm) | - | Grommet | - | - | - | - | - | - | 0.630 (16.00mm) | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() 494635 Essentra Components | 163 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | Moss Plastics | Active | Not Applicable | - | - | Gray | - | Circular - 1.465 (37.20mm) | - | Grommet | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PGSD-11 Essentra Components | 15 | - | Datasheet | 11 Weeks | - | 062 | Polyamide (PA66), Nylon 6/6 | - | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.500 (38.10mm) | Not Halogen Free | Bushing | Snap-Mount | - | 11.43mm | - | - | - | 1.062 (26.97mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 1827890000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827840000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3027A Essentra Components | 5021 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.469 (11.91mm) | - | Grommet | - | - | - | - | - | - | 0.250 (6.35mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() GR3400A Essentra Components | 5764 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.406 (10.31mm) | - | Grommet | - | - | - | - | - | - | 0.266 (6.76mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3180A Essentra Components | 519 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.500 (38.10mm) | - | Grommet | - | - | - | - | - | - | 1.188 (30.18mm) | 0.156 3.96mm | - | RoHS Compliant | - | - | ||
![]() PGSB-1519 Essentra Components | 252 | - | Datasheet | 3 Weeks | Bushing | 602 | Polyamide (PA66), Nylon 6/6 | - | - | 2003 | Richco, PGSB | Active | Not Applicable | - | - | Black | - | Circular - 0.748 (19.00mm) | - | Bushing | Snap-Mount | 18.9992mm | 11.176mm | - | - | 2.9972mm | 0.602 (15.29mm) | 0.039 ~ 0.130 0.99mm ~ 3.30mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() RFG6X8SMY Panduit Corp | 2750 |
| - | 4 Weeks | - | - | Polycarbonate (PC), Vinyl Coated Fabric | 258.547679g | Polyvinyl | 2008 | Cool Boot® | Active | Not Applicable | 60°C | -40°C | Navy | 152.4mm | - | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | - | - | 203.2mm | 152.4mm | - | 4.200 L x 6.200 W (106.68mm x 157.48mm) | - | FAR25.853, UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() GRO175121A Essentra Components | 1125 | - | Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.750 (44.45mm) | - | Grommet | Weather Resistant | - | - | - | - | - | 1.500 (38.10mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() RGS2-51409 Essentra Components | 1307 | - | Datasheet | 11 Weeks | - | 344 | Poly-Vinyl Chloride (PVC) | - | - | 2010 | Richco, RGS2 | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.500 (12.70mm) | - | Grommet, Sleeved | - | - | - | - | - | - | 0.344 (8.74mm) | 0.031 0.79mm | - | RoHS Compliant | - | - | ||
![]() SPGSG-2B Essentra Components | 380 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | 2011 | Richco, SPGSG | Active | Not Applicable | - | - | Black | - | Edging - 100' L (30.48m) | - | Grommet - Edging, Slotted | Adhesive | - | 4.3688mm | 30.48m | 2.7686mm | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() SPGS-5 Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | 2007 | SPGS | Active | - | - | - | Natural | - | Edging - 100' L (30.48m) | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.188 ~ 0.250 4.78mm ~ 6.35mm | - | RoHS Compliant | - | Lead Free | ||
![]() GR3173A Essentra Components | In Stock | - | Datasheet | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.703 (43.26mm) | - | Grommet | - | - | - | - | - | - | 1.500 (38.10mm) | 0.516 13.11mm | - | RoHS Compliant | - | - | ||
![]() 1-1991136-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | Polyethylene (PE) | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | Natural | - | Edging - 82' L (25.00m) | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.031 ~ 0.039 0.79mm ~ 1.00mm | - | RoHS Compliant | - | - |