- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1828050000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828110000 Weidmüller | 132 |
| Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 1.300 ~ 1.339 (33.00mm ~ 34.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827990000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828080000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828030000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828020000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PGSB-16 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.562 (14.27mm) | Bushing | Snap-Mount | 0.437 (11.10mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-2 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2009 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.312 (7.92mm) | Bushing | Snap-Mount | 0.187 (4.75mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-41 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 2.000 (50.80mm) | Bushing | Snap-Mount | 1.640 (41.66mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-11 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | Bushing | Snap-Mount | 0.312 (7.92mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-10 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | Bushing | Snap-Mount | 0.250 (6.35mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() R8L2-C Essentra Components | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | Grommet, Split | Snap-Mount | 0.500 (12.70mm) | 0.072 ~ 0.135 1.83mm ~ 3.43mm | - | RoHS Compliant | - | Lead Free | ||
![]() PGSB-0305 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Bushing | 125 | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.189 (4.80mm) | Bushing | Snap-Mount | 0.125 (3.18mm) | 0.063 ~ 0.067 1.60mm ~ 1.70mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-5 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Panel | - | Polyamide (PA66), Nylon 6/6 | 2009 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | Bushing | Snap-Mount | 0.250 (6.35mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-14 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.562 (14.27mm) | Bushing | Snap-Mount | 0.312 (7.92mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() R10L5.5-B Essentra Components | In Stock | - | Datasheet | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | Richco | Obsolete | Not Applicable | - | - | White | Circular - 0.688 (17.48mm) | Bushing, Split | - | 0.625 (15.88mm) | 0.344 8.74mm | - | RoHS Compliant | - | Lead Free | ||
![]() QFG-16205 Essentra Components | 474 | - | Datasheet | 11 Weeks | - | - | Poly-Vinyl Chloride (PVC) | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | Circular - 0.710 (18.03mm) | Grommet | - | 0.550 (13.97mm) | 0.060 1.52mm | - | RoHS Compliant | - | Lead Free | ||
![]() GR3296A Essentra Components | 490 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 2.000 (50.80mm) | Grommet | - | 1.750 (44.45mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() GR3334A Essentra Components | 155 | - | Datasheet | 15 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 2.000 (50.80mm) | Grommet | - | 1.750 (44.45mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() GR3117A Essentra Components | 950 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | Grommet | - | 0.750 (19.05mm) | 0.250 6.35mm | - | RoHS Compliant | - | - |