- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Connector Support Type | Halogen Free | Wire/Cable Diameter | Bushing, Grommet Type | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3053A Essentra Components | 8799 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.281 (7.14mm) | - | - | - | Grommet | - | - | - | - | 0.188 (4.78mm) | 0.094 2.39mm | - | RoHS Compliant | - | - | ||
![]() GR3155A Essentra Components | 1723 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.875 (22.22mm) | - | - | - | Grommet | - | - | - | - | 0.625 (15.88mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() 5104 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5104 | Active | Not Applicable | - | - | Black | Circular - 0.187 (4.75mm) | - | - | - | Grommet | - | - | - | - | 0.125 (3.18mm) | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() 5101 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5101 | Active | Not Applicable | - | - | Black | Circular - 0.250 (6.35mm) | - | - | - | Grommet | - | - | - | - | 0.125 (3.18mm) | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() 1827860000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.354 ~ 0.394 (9.00mm ~ 10.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1301800401 Molex | 24 |
| - | 9 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PGSD-8 Essentra Components | 94 |
| Datasheet | 11 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | Circular - 0.875 (22.22mm) | - | Not Halogen Free | - | Bushing | Snap-Mount | 11.5mm | - | - | 0.560 (14.22mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() FPH HellermannTyton | 2568 |
| Datasheet | 14 Weeks | Edge | - | Polyethylene (PE), Halogen Free | - | 2013 | Flexiform | Active | 1 (Unlimited) | - | - | Natural | Edging - 82' L (25.00m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | 0.382 ~ 0.520 9.70mm ~ 13.21mm | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() 5100 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5100 | Active | Not Applicable | - | - | Black | Circular - 0.437 (11.10mm) | - | - | - | Grommet | - | - | - | - | 0.312 (7.92mm) | 0.093 2.36mm | - | ROHS3 Compliant | - | - | ||
![]() SB-3 Essentra Components | 286 | - | - | 3 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | Richco, SB | Active | Not Applicable | - | - | Black | Circular - 0.500 (12.70mm) | - | - | - | Bushing, Split | Snap-Mount | - | - | - | 0.280 (7.11mm) | 0.031 0.79mm 0.062 1.57mm 0.093 2.36mm 0.125 3.18mm | - | Non-RoHS Compliant | - | - | ||
![]() SRB-R-4 Essentra Components | 4231 |
| Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, SRB | Active | 1 (Unlimited) | - | - | Black | Variable Size | - | - | - | Bushing, Strain Relief | - | - | - | - | Variable Size | 0.126 3.20mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GR3150A Essentra Components | 3010 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.625 (15.88mm) | - | - | - | Grommet | - | - | - | - | 0.375 (9.52mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() LTG-34715 Essentra Components | 4593 |
| Datasheet | 10 Weeks | Cable | - | Ethylene Propylene Terpolymer Rubber (EPDM) | Bulk | 2007 | Richco, LTG | Active | Not Applicable | - | - | Gray | Circular - 0.750 (19.05mm) | - | - | - | Grommet | IP67 - Dust Tight, Waterproof | 6.096mm | 19.558mm | 23.9mm | - | 0.040 ~ 0.160 1.02mm ~ 4.06mm | - | RoHS Compliant | - | - | ||
![]() 5115 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5115 | Active | Not Applicable | - | - | Black | Circular - 0.375 (9.53mm) | - | - | - | Grommet | - | - | - | - | 0.250 (6.35mm) | 0.093 2.36mm | - | ROHS3 Compliant | - | - | ||
![]() 5102 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5102 | Active | Not Applicable | - | - | Black | Circular - 0.375 (9.53mm) | - | - | - | Grommet | - | - | - | - | 0.250 (6.35mm) | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() GR3001A Essentra Components | 969 | - | Datasheet | 2 Weeks | - | 125 | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.250 (6.35mm) | - | - | - | Grommet | - | - | - | - | 0.125 (3.18mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() 1301800281 Molex | 25 |
| - | 3 Weeks | - | - | - | - | 2016 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PGSB-6 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.437 (11.10mm) | - | - | - | Bushing | Snap-Mount | - | - | - | 0.270 (6.86mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DG-19426 Essentra Components | 34 | - | Datasheet | 11 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Richco, DG | Active | 1 (Unlimited) | 50°C | 0°C | Black | Circular - 0.630 (16.00mm) | - | - | 11 mm | Grommet | - | - | - | - | 0.430 (10.92mm) | 0.060 1.52mm | - | RoHS Compliant | - | - | ||
![]() 1301800404 Molex | 31 |
| - | 3 Weeks | - | - | - | - | 2016 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |