- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Halogen Free | Wire/Cable Diameter | Bushing, Grommet Type | Features | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRO037061A Essentra Components | 8475 | - | Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | - | Grommet | Weather Resistant | - | - | 0.250 (6.35mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() DG-19429 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Richco, DG | Active | 1 (Unlimited) | - | - | Black | Circular - 0.750 (19.05mm) | - | - | Grommet | - | - | - | 0.610 (15.49mm) | 0.120 3.05mm | - | RoHS Compliant | - | - | ||
![]() DG-19427 Essentra Components | 314 |
| Datasheet | 11 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Richco, DG | Active | 1 (Unlimited) | 50°C | 0°C | Black | Circular - 0.630 (16.00mm) | - | 12.5 mm | Grommet | - | - | - | 0.490 (12.45mm) | 0.090 2.29mm | - | RoHS Compliant | - | - | ||
![]() GR3105A Essentra Components | 3003 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.313 (7.95mm) | - | - | Grommet | - | - | - | 0.188 (4.78mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() GR3033A Essentra Components | 1966 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | - | Grommet | - | - | - | 0.375 (9.52mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() 5111 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | - | 5111 | Active | Not Applicable | - | - | Black | Circular - 0.437 (11.10mm) | - | - | Grommet | - | - | - | 0.312 (7.92mm) | 0.063 1.60mm | - | ROHS3 Compliant | - | - | ||
![]() SRB-R-6 Essentra Components | 562 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA), Nylon | Bulk | - | SRB | Active | - | - | - | Black | Variable Size | - | - | Bushing, Strain Relief | - | - | - | Variable Size | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | - | Lead Free | ||
![]() PGSB-4 Essentra Components | In Stock | - | Datasheet | 11 Weeks | Panel | - | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | - | Bushing | Snap-Mount | - | - | 0.187 (4.75mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() R12L1-C Essentra Components | 14 |
| Datasheet | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 2002 | Richco | Active | - | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | 0.750 (19.05mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | RoHS Compliant | - | Lead Free | ||
![]() PGSB-25 Essentra Components | 2979 |
| Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.781 (19.84mm) | - | - | Bushing | Snap-Mount | - | - | 0.625 (15.88mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-19 Essentra Components | 101 |
| Datasheet | 11 Weeks | Bushing | 062 | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.625 (15.88mm) | - | - | Bushing | Snap-Mount | - | - | 0.500 (12.70mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() QFG-16208 Essentra Components | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC) | - | 2002 | Richco, QFG | Obsolete | Not Applicable | - | - | Black | Circular - 1.020 (25.91mm) | - | - | Grommet | - | - | - | 0.870 (22.10mm) | 0.060 1.52mm | - | RoHS Compliant | - | Lead Free | ||
![]() PGSB-15 Essentra Components | 1310 |
| Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.562 (14.27mm) | - | - | Bushing | Snap-Mount | - | - | 0.391 (9.93mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-18 Essentra Components | 6606 |
| Datasheet | 11 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.625 (15.88mm) | - | - | Bushing | Snap-Mount | - | - | 0.437 (11.10mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() GE004A Essentra Components | 42 |
| - | 11 Weeks | - | - | Polyethylene (PE) | - | - | Alliance Plastics, GE | Active | Not Applicable | - | - | Natural | Edging - 32.81' L (10.00m) | - | - | Grommet - Edging, Solid | - | - | - | - | 0.063 ~ 0.079 1.60mm ~ 2.01mm | - | RoHS Compliant | - | - | ||
![]() GE005A Essentra Components | 43 |
| - | 11 Weeks | - | - | Polyethylene (PE) | - | - | Alliance Plastics, GE | Active | Not Applicable | - | - | Natural | Edging - 32.81' L (10.00m) | - | - | Grommet - Edging, Solid | - | - | - | - | 0.079 ~ 0.094 2.01mm ~ 2.39mm | - | RoHS Compliant | - | - | ||
![]() GE003A Essentra Components | 12 |
| - | 11 Weeks | - | - | Polyethylene (PE) | - | - | Alliance Plastics, GE | Active | Not Applicable | - | - | Natural | Edging - 32.81' L (10.00m) | - | - | Grommet - Edging, Solid | - | - | - | - | 0.047 ~ 0.063 1.19mm ~ 1.60mm | - | RoHS Compliant | - | - | ||
![]() 52220005 LAPP | 26 |
| Datasheet | 11 Weeks | - | Module | Polypropylene (PP) | - | 2016 | SKINTOP® | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | Not Halogen Free | 12 mm | Bushing | IP64 - Dust Tight, Water Resistant | 40mm | 40mm | - | - | - | RoHS Compliant | - | - | ||
![]() PGSB-29 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.875 (22.22mm) | - | - | Bushing | Snap-Mount | - | - | 0.687 (17.45mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 712A100 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | Yellow | Circular - 1.343 (34.10mm) | - | - | Grommet | 2 pc, Triple Lock Snap Mount | - | - | - | - | - | Non-RoHS Compliant | - | - |