- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Panel Cutout Dimensions | Connector Support Type | Bushing, Grommet Type | Features | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R14L7.5-B Essentra Components | In Stock | - | Datasheet | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Richco | Obsolete | Not Applicable | - | - | White | - | Circular - 0.938 (23.83mm) | - | Bushing, Split | - | - | - | - | - | 0.875 (22.22mm) | 0.469 11.91mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R6L1-C Essentra Components | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | - | - | 0.375 (9.52mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R12L18-A Essentra Components | In Stock | - | Datasheet | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | Circular - 0.813 (20.65mm) | - | Bushing, Split | Positioning Key | - | - | - | - | 0.750 (19.05mm) | 1.125 28.58mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() QFG-16219 Essentra Components | In Stock | - | Datasheet | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 2002 | Richco, QFG | Obsolete | Not Applicable | - | - | Black | - | Circular - 1.100 (27.94mm) | - | Grommet | - | - | - | - | - | 0.940 (23.88mm) | 0.080 2.03mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R16L16-A Essentra Components | In Stock | - | Datasheet | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | Circular - 1.094 (27.79mm) | - | Bushing, Split | Positioning Key | - | - | - | - | 1.000 (25.40mm) | 1.000 25.40mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R10L14-A Essentra Components | In Stock | - | Datasheet | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | Circular - 0.688 (17.48mm) | - | Bushing, Split | Positioning Key | - | - | - | - | 0.625 (15.88mm) | 0.875 22.22mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R10L1-C Essentra Components | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | - | - | 0.625 (15.88mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() R2L1-C Essentra Components | In Stock | - | Datasheet | - | - | 125 | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Obsolete | Not Applicable | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | - | - | 0.125 (3.18mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TPEM-NR502-0-STK-CS5769 TE Connectivity Raychem Cable Protection | 35 |
| - | 21 Weeks | - | - | - | - | - | - | - | TPEM | Active | 1 (Unlimited) | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1301800319 Molex | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CGB-1 Essentra Components | In Stock | - | - | - | - | - | Silicone Rubber | - | - | - | - | Richco | Obsolete | Not Applicable | - | - | Black | - | Rectangular - 0.738 L x 0.492 W (18.75mm x 12.50mm) | - | Grommet - Edging, U Shape | Clip | - | - | - | - | - | 0.110 2.79mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 498105 Essentra Components | 268 | - | - | 11 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | Moss Plastics | Active | Not Applicable | - | - | Black | - | Circular - 0.787 (20.00mm) | - | Grommet | - | - | - | - | - | 0.433 (11.00mm) | 0.118 3.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() PGSB-26 Essentra Components | 7 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.875 (22.22mm) | - | Bushing | Snap-Mount | - | - | - | - | 0.500 (12.70mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GEE99F-A-C Panduit Corp | 52 | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 703.068173g | PE, Polyethylene | Rectangular | 2011 | GE | Active | Not Applicable | 50°C | -40°C | Natural | 4.29mm | Edging - 100' L (30.48m) | - | Grommet - Edging, Slotted | Adhesive | 4.8mm | 30.5m | 4.318mm | 4.3mm | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() FHH HellermannTyton | In Stock | - | Datasheet | - | Edge | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | Flexiform | Obsolete | 1 (Unlimited) | - | - | Natural | - | Edging - 82' L (25.00m) | - | Grommet - Edging, Slotted | - | - | - | - | - | - | 0.382 ~ 0.520 9.70mm ~ 13.21mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 7940038584 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7940038588 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1301800341 Molex | 40 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1301800374 Molex | 5 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GR3002A Essentra Components | 35 |
| Datasheet | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.438 (11.13mm) | - | Grommet | - | - | - | - | - | 0.250 (6.35mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - |