- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRO031031A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | Black | Circular - 0.313 (7.95mm) | Grommet | Weather Resistant | 0.188 (4.78mm) | 0.031 0.79mm | - | RoHS Compliant | - | - | ||
![]() 1301800393 Molex | 13 |
| - | 3 Weeks | Cable | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RWRS-1-B-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.125 3.18mm | - | RoHS Compliant | - | Lead Free | ||
![]() RWRS-2-A-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.120 ~ 0.167 3.05mm ~ 4.24mm | - | RoHS Compliant | - | Lead Free | ||
![]() MCG-2E Essentra Components | In Stock | - | Datasheet | - | Edge | Stainless Steel (SS) | 2002 | Richco, MCG | Obsolete | Not Applicable | - | Green | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.037 ~ 0.055 0.94mm ~ 1.40mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() QFG-16221 Essentra Components | In Stock | - | Datasheet | - | - | Poly-Vinyl Chloride (PVC) | 2002 | Richco, QFG | Obsolete | Not Applicable | - | Black | Circular - 0.430 (10.92mm) | Grommet | - | 0.280 (7.11mm) | 0.120 3.05mm | - | RoHS Compliant | - | Lead Free | ||
![]() RWRS-4-A-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.125 ~ 0.188 3.18mm ~ 4.78mm | - | RoHS Compliant | - | Lead Free | ||
![]() MCG-6E Essentra Components | In Stock | - | Datasheet | - | Edge | Stainless Steel (SS) | 2002 | Richco, MCG | Obsolete | Not Applicable | - | Green | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.113 ~ 0.134 2.87mm ~ 3.40mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MCG-1E Essentra Components | In Stock | - | Datasheet | - | Edge | Stainless Steel (SS) | 2002 | Richco, MCG | Obsolete | Not Applicable | - | Green | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.025 ~ 0.036 0.64mm ~ 0.91mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MCG-3E Essentra Components | In Stock | - | Datasheet | - | Edge | Stainless Steel (SS) | 2002 | Richco, MCG | Obsolete | Not Applicable | - | Green | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.056 ~ 0.074 1.42mm ~ 1.88mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MCG-4E Essentra Components | In Stock | - | Datasheet | - | Edge | Stainless Steel (SS) | 2002 | Richco, MCG | Obsolete | Not Applicable | - | Green | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.075 ~ 0.093 1.90mm ~ 2.36mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() R4L4-B Essentra Components | In Stock | - | Datasheet | - | - | Polyamide (PA66), Nylon 6/6 | 2002 | Richco | Obsolete | Not Applicable | - | White | Circular - 0.297 (7.54mm) | Bushing, Split | - | 0.250 (6.35mm) | 0.250 6.35mm | - | - | - | - | ||
![]() RWRS-1-C-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.250 6.35mm | - | RoHS Compliant | - | Lead Free | ||
![]() R10L7-B Essentra Components | In Stock | - | Datasheet | - | Bushing | Polyamide (PA66), Nylon 6/6 | 2002 | Richco | Obsolete | Not Applicable | - | White | Circular - 0.688 (17.48mm) | Bushing, Split | - | 0.625 (15.88mm) | 0.438 11.13mm | - | RoHS Compliant | - | Lead Free | ||
![]() RWRS-1-A-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.062 1.57mm | - | RoHS Compliant | - | Lead Free | ||
![]() RWRS-4-B-144 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 12' L (3.66m) | Grommet - Edging, Solid | Lubricated | - | 0.250 ~ 0.313 6.35mm ~ 7.95mm | - | RoHS Compliant | - | Lead Free | ||
![]() RWRS-3-A-1200 Essentra Components | In Stock | - | Datasheet | - | Edge | Polyamide (PA), Nylon | 2013 | Richco, RWRS | Obsolete | Not Applicable | - | Gray | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Lubricated | - | 0.062 ~ 0.093 1.57mm ~ 2.36mm | - | RoHS Compliant | - | Lead Free | ||
![]() 2583600000 Weidmüller | 38 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | - | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.256 (6.50mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 1301800314 Molex | 29 |
| - | 11 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1301800400 Molex | 13 |
| - | 9 Weeks | - | - | - | - | Active | Not Applicable | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |