- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RG-2 Essentra Components | 2226 |
| Datasheet | 4 Weeks | Edge | 100 | Thermoplastic Elastomer (TPE) | - | Richco, RG | Active | 1 (Unlimited) | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | 0.093 2.36mm | - | RoHS Compliant | ||
![]() PGS-4B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | PGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | 0.165 ~ 0.187 4.19mm ~ 4.75mm | - | RoHS Compliant | ||
![]() 22MP15017 Essentra Components | 283 | - | - | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.500 (38.10mm) | Bushing | 1.062 (26.97mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() ASB4A Essentra Components | 2811 |
| - | 2 Weeks | - | - | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 1.000 (25.40mm) | - | - | RoHS Compliant | ||
![]() 2583590000 Weidmüller | 26 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584340000 Weidmüller | 151 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() ASB2A Essentra Components | 7902 |
| - | 2 Weeks | - | - | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 0.580 (14.73mm) | - | - | RoHS Compliant | ||
![]() 2584860000 Weidmüller | 102 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583660000 Weidmüller | 177 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584390000 Weidmüller | 165 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583640000 Weidmüller | 183 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584360000 Weidmüller | 145 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.181 ~ 1.220 (30.00mm ~ 31.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 04MP0250TLB Essentra Components | 1097 |
| - | 7 Weeks | - | - | Polyamide (PA), Nylon | - | MicroPlastics, MP | Active | Not Applicable | Black | - | Bushing | - | - | UL94 V-2 | - | ||
![]() 2584840000 Weidmüller | 32 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() ASB1A Essentra Components | 19376 |
| - | 2 Weeks | - | - | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 0.450 (11.43mm) | - | - | RoHS Compliant | ||
![]() GRD1075091PA Essentra Components | 278 |
| - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.750 (19.05mm) | Grommet | 0.563 (14.30mm) | 0.090 2.29mm | UL94 HB | RoHS Compliant | ||
![]() ASB0A Essentra Components | 14870 |
| - | 2 Weeks | - | - | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 0.380 (9.65mm) | - | - | RoHS Compliant | ||
![]() 22MP08708 Essentra Components | 9937 |
| - | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 0.875 (22.22mm) | Bushing | 0.500 (12.70mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRD2100061PA Essentra Components | 2058 | - | - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 1.000 (25.40mm) | Grommet | 0.810 (20.57mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | ||
![]() GRD2075061PA Essentra Components | 3766 | - | - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.750 (19.05mm) | Grommet | 0.630 (16.00mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant |