- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2583440000 Weidmüller | 177 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584780000 Weidmüller | 180 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.059 ~ 0.079 (1.50mm ~ 2.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2583360000 Weidmüller | 22 | - | - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.059 ~ 0.079 (1.50mm ~ 2.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 22MP10913 Essentra Components | 167 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.093 (27.76mm) | Bushing | 0.812 (20.62mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 2584020000 Weidmüller | 22 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 22MP10915 Essentra Components | 662 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.093 (27.76mm) | Bushing | 0.937 (23.80mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 2583610000 Weidmüller | 46 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584420000 Weidmüller | 100 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 0.906 ~ 0.945 (23.00mm ~ 24.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584370000 Weidmüller | 15 | - | - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584350000 Weidmüller | 141 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.102 ~ 1.142 (28.00mm ~ 29.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584490000 Weidmüller | 181 |
| Datasheet | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | Not Applicable | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | - | UL94 V-0 | - | ||
![]() 2584410000 Weidmüller | 158 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584380000 Weidmüller | 134 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() CGC-1-01 Essentra Components | 190 | - | - | 10 Weeks | Polyamide (PA66), Nylon 6/6 | 2009 | Richco | Active | Not Applicable | Natural | Rectangular - 1.366 L x 1.141 W (34.70mm x 28.98mm) | Grommet - Edging, U Shape | - | 0.050 1.27mm | - | RoHS Compliant | ||
![]() 2583500000 Weidmüller | 153 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite CSE | Active | 1 (Unlimited) | Black | Square - 1.697 (43.10mm) | Frame Grommet | 0.276 ~ 0.945 (7.00mm ~ 24.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() PGS-4B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | - | PGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | 0.165 ~ 0.187 4.19mm ~ 4.75mm | - | RoHS Compliant | ||
![]() 22MP15017 Essentra Components | 283 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.500 (38.10mm) | Bushing | 1.062 (26.97mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() ASB4A Essentra Components | 2811 |
| - | 2 Weeks | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 1.000 (25.40mm) | - | - | RoHS Compliant | ||
![]() 2583590000 Weidmüller | 26 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584340000 Weidmüller | 151 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 V-0 | RoHS Compliant |