- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23MP04N40 Essentra Components | 823 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Variable Size | Bushing, Strain Relief | - | Variable Size | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | ||
![]() 22AF1093 Essentra Components | 9150 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 1.093 (27.76mm) | Bushing | - | 0.812 (20.62mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRS2050121A Essentra Components | In Stock | - | - | 12 Weeks | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRS | Active | Not Applicable | Black | Circular - 0.500 (12.70mm) | Grommet, Sleeved | - | 0.375 (9.52mm) | 0.125 3.18mm | - | RoHS Compliant | ||
![]() 22MP15021 Essentra Components | 878 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 1.509 (38.33mm) | Bushing | - | 1.312 (33.32mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22AF0812 Essentra Components | 5770 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.812 (20.62mm) | Bushing | - | 0.500 (12.70mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP11815 Essentra Components | 7540 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 1.187 (30.15mm) | Bushing | - | 0.937 (23.80mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 23MP07K30 Essentra Components | 762 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Variable Size | Bushing, Strain Relief | - | Variable Size | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRD1062091PA Essentra Components | 341 | - | - | 12 Weeks | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.630 (16.00mm) | Grommet | - | 0.490 (12.45mm) | 0.094 2.39mm | UL94 HB | RoHS Compliant | ||
![]() 2584650000 Weidmüller | 59 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.315 ~ 0.354 (8.00mm ~ 9.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583980000 Weidmüller | 154 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584670000 Weidmüller | 49 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2583810000 Weidmüller | 24 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.748 ~ 0.787 (19.00mm ~ 20.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584400000 Weidmüller | 124 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584560000 Weidmüller | 14 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583790000 Weidmüller | 180 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584850000 Weidmüller | 331 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.157 ~ 0.177 (4.00mm ~ 4.50mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() NGSG-2.5B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGSG | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Adhesive | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | RoHS Compliant | ||
![]() NGSG-3B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGSG | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Adhesive | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | RoHS Compliant | ||
![]() NGS-2.5B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | RoHS Compliant | ||
![]() NGS-3B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | RoHS Compliant |