- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Connector Support Type | Bushing, Grommet Type | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1301800288 Molex | In Stock | - | - | 14 Weeks | - | 2016 | - | Active | Not Applicable | - | - | CONNECTOR ACCESSORY | - | - | - | - | RoHS Compliant | ||
![]() 23MP04L10 Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22AF0812W Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22AF1250 Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP02P40 Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP06257W Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP30-10 Essentra Components | In Stock | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PETP-29B Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | - | Fiplock® | Active | 1 (Unlimited) | Black | - | - | Grommet | 1.130 (28.70mm) | - | - | RoHS Compliant | ||
![]() PGS-5B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | - | PGS | Active | - | Black | Edging - 100' L (30.48m) | - | Grommet - Edging, Solid | - | 0.188 ~ 0.250 4.78mm ~ 6.35mm | - | RoHS Compliant | ||
![]() 22AF0625 Essentra Components | 22476 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 0.625 (15.88mm) | - | Bushing | 0.437 (11.10mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP13716 Essentra Components | 278 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.375 (34.93mm) | - | Bushing | 1.000 (25.40mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22AF1000 Essentra Components | 1233 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 1.000 (25.40mm) | - | Bushing | 0.750 (19.05mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP07508 Essentra Components | 8333 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 0.750 (19.05mm) | - | Bushing | 0.500 (12.70mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRD2025031PA Essentra Components | 9741 |
| - | 12 Weeks | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.250 (6.35mm) | - | Grommet | 0.161 (4.09mm) | 0.030 0.76mm | UL94 HB | RoHS Compliant | ||
![]() GRD1125091PA Essentra Components | 702 | - | - | 12 Weeks | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 1.260 (32.00mm) | - | Grommet | 0.980 (24.89mm) | 0.090 2.29mm | UL94 HB | RoHS Compliant | ||
![]() GRS2050031A Essentra Components | 3516 |
| - | 12 Weeks | Poly-Vinyl Chloride (PVC) | - | Alliance Plastics, GRS | Active | Not Applicable | Black | Circular - 0.500 (12.70mm) | - | Grommet, Sleeved | 0.381 (9.68mm) | 0.031 0.79mm | - | RoHS Compliant | ||
![]() 04MP0125TLB Essentra Components | 7161 |
| - | 7 Weeks | Polyamide (PA), Nylon | - | MicroPlastics, MP | Active | Not Applicable | Black | - | - | Bushing | - | - | UL94 V-2 | - | ||
![]() 2584060000 Weidmüller | 25 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | - | Frame Grommet, Split | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2583960000 Weidmüller | 41 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | - | Frame Grommet, Split | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584470000 Weidmüller | 29 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | - | Frame Grommet, Split | 0.709 ~ 0.748 (18.00mm ~ 19.00mm) | - | UL94 V-0 | RoHS Compliant |