- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2583670000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 1.102 ~ 1.142 (28.00mm ~ 29.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2583770000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2583830000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.709 ~ 0.748 (18.00mm ~ 19.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2584480000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 04MP0500TLB Essentra Components | In Stock | - | - | 7 Weeks | - | Polyamide (PA), Nylon | MicroPlastics, MP | Active | Not Applicable | Black | - | Bushing | - | - | - | UL94 V-2 | - | - | - | ||
![]() GR6734715A Essentra Components | In Stock | - | - | 15 Weeks | - | Ethylene Propylene Terpolymer Rubber (EPDM) | Alliance Plastics, GR67 | Active | Not Applicable | Gray | Circular - 0.784 (19.91mm) | Grommet | IP67 - Dust Tight, Waterproof | - | 0.039 ~ 0.157 0.99mm ~ 3.99mm | - | RoHS Compliant | - | - | ||
![]() NGS-2.5 Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon | NGS | Active | - | Natural | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | RoHS Compliant | - | - | ||
![]() PETP-10B Fraenkische USA, LP | In Stock | - | - | 4 Weeks | - | Thermoplastic Elastomer (TPE) | Fiplock® | Active | 1 (Unlimited) | Black | - | Grommet | - | 0.382 (9.70mm) | - | - | RoHS Compliant | - | - | ||
![]() 1828220000 Weidmüller | In Stock | - | - | 9 Weeks | Cable | Plastic | Cabtite KT | Obsolete | Not Applicable | Black | - | Frame Grommet, Adapter | IP54 - Dust Protected, Water Resistant | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GRS1030151A Essentra Components | In Stock | - | - | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRS | Active | Not Applicable | Black | Circular - 0.300 (7.62mm) | Grommet, Sleeved | - | 0.240 (6.10mm) | 0.156 3.96mm | - | RoHS Compliant | - | - | ||
![]() GRD2087061PA Essentra Components | In Stock | - | - | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.875 (22.22mm) | Grommet | - | 0.740 (18.80mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | - | - | ||
![]() GRD2039061PA Essentra Components | In Stock | - | - | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.390 (9.91mm) | Grommet | - | 0.252 (6.40mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | - | - | ||
![]() 2584550000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 2584610000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 2584730000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2584330000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.315 ~ 0.354 (8.00mm ~ 9.00mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2583540000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.305 ~ 0.325 (7.75mm ~ 8.25mm) | - | UL94 HB | RoHS Compliant | - | - | ||
![]() 2584430000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 2584460000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.748 ~ 0.787 (19.00mm ~ 20.00mm) | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 2583630000 Weidmüller | In Stock | - | - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 1.260 ~ 1.299 (32.00mm ~ 33.00mm) | - | UL94 HB | RoHS Compliant | - | - |