- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Body Material | Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Depth | Panel Cutout Dimensions | Wire Gauge | Terminal and Terminal Block Type | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GES189F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | 952.543977g | PE, Polyethylene | Rectangular | - | 2003 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Natural | - | 7.55mm | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | - | - | 7.62mm | 30.48m | 7.62mm | - | - | 0.144 ~ 0.189 3.66mm ~ 4.80mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SNGS-2 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2007 | Richco, SNGS | - | Active | Not Applicable | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | 4.3688mm | 3.9878mm | 2.7686mm | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SNGSG-3 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, SNGSG | - | Active | Not Applicable | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | - | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 2-1991136-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | Cable | - | Polyethylene (PE) | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | Edging - 82' L (25.00m) | - | - | 2.4 mm | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.045 ~ 0.055 1.14mm ~ 1.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() SNGS-2B Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2009 | Richco, SNGS | - | Active | Not Applicable | - | - | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 741 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | 062 | Rubber | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | INTERCONNECTION DEVICE | - | - | Black | - | - | Circular - 0.562 (14.27mm) | - | - | - | - | Grommet | - | 20.6mm | - | - | - | 7.92mm | 0.312 (7.92mm) | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SNGS-3 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | - | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, SNGS | - | Active | Not Applicable | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() PGS-2B Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | 2011 | Richco, PGS | - | Active | Not Applicable | - | - | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() RAYRIM-NR7-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Edge | - | Polyolefin (PO), Irradiated | - | - | - | - | 2010 | Rayrim | - | Active | 1 (Unlimited) | - | - | 80°C | -55°C | Black | - | - | Edging - 3.28' L (1.00m) | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | - | 0.039 ~ 0.063 0.99mm ~ 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() SPGSG-2.5 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | - | Richco, SPGSG | - | Active | Not Applicable | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | 4.3688mm | 30.48m | 2.7686mm | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 777 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Cable | - | Rubber | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Black | 8536.90.40.00 | - | Circular - 0.500 (12.70mm) | 12 AWG | PCB TERMINAL | - | 16.32 mm | Grommet, Adjustable | Dust Resistant | - | 16.5mm | - | - | - | 0.380 (9.65mm) | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GES99F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | 703.068173g | PE, Polyethylene | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | Weather Resistant | - | 4.826mm | 30.48m | 4.3mm | - | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() SNGSG-2.5 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | - | Richco, SNGSG | - | Active | Not Applicable | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | - | - | - | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() GES36F-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | 100 | Polyethylene (PE) | - | PE, Polyethylene | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | Weather Resistant | - | - | - | 2.7mm | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() GES62F-A-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | 521.631226g | PE, Polyethylene | Rectangular | - | 2002 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | Adhesive, Weather Resistant | - | 3.302mm | 30.48m | 3.3274mm | - | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 HB | - | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() GEE36F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | 100 | Polyethylene (PE) | 272.15545g | PE, Polyethylene | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | - | 50°C | -40°C | Natural | - | 2.69mm | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | 3mm | 30.5m | 2.794mm | 2.7mm | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() GEE98N-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Slot | 100 | Polyamide (PA66), Nylon 6/6 | 362.873924g | - | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | - | 65°C | -40°C | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | 3.556mm | 30.48m | 4.572mm | - | - | 0.091 ~ 0.106 2.31mm ~ 2.69mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SNGS-1B Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | 2011 | Richco, SNGS | - | Active | Not Applicable | - | - | - | - | Black | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SPGSG-2 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | - | - | - | 2011 | Richco, SPGSG | - | Active | 1 (Unlimited) | - | - | - | - | Natural | - | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | Adhesive | - | 4.3688mm | 30.48m | 2.7686mm | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HG-4 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | Bulk | - | Richco, HG | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | Circular - 0.374 (9.50mm) | - | - | - | - | Grommet | - | 14.2mm | 9.4996mm | - | - | 7.11mm | 0.252 (6.40mm) | 0.095 2.41mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free |