- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Inside Diameter | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Package | Part # Aliases | Product Status | RoHS | Series | Type | Color | Panel Cutout Dimensions | Overall Height | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 498104 Essentra | 144 | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | 11 mm | 125 °C | - | -40 °C | 15mm | - | - | - | Details | - | Hole Grommet | Black | - | .276 in | - | - | - | 2 mm | - | UL 94 V-2 | ||
![]() 498126 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10 | - | 10 | - | 41 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | .591 in | - | - | - | 3 mm | - | UL 94 V-2 | ||
![]() 494632 Essentra | In Stock | - | - | Thermoplastic Elastomer (TPE) | 100 | - | 100 | - | 21.2 mm | 80 °C | - | -40 °C | - | - | - | - | Details | - | Membrane Entry Grommet | Gray | - | - | - | Push-In | - | - | - | - | ||
![]() 498057 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | - | 100 | - | 16 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | - | UL 94 V-2 | ||
![]() 16201 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10000 | - | 10000 | - | 7.0 mm | - | - | - | - | - | - | - | Details | - | Quick Fit Grommet | Black | - | - | - | - | - | 1.5 mm | - | - | ||
![]() 16208 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | - | 4000 | - | 22 mm | - | - | - | - | - | - | - | Details | - | Quick Fit Grommet | Black | - | - | - | - | - | 1.5 mm | - | - | ||
![]() 498103 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | 11 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | .236 in | - | - | - | 1 mm | - | UL 94 V-2 | ||
![]() 22MP08110W Essentra | 2029 |
| - | Nylon | - | - | 1000 | Cable, Wires | 15.9 mm | - | Essentra Components | - | - | Bulk | - | Active | Details | - | - | White | Circular - 0.812 (20.62mm) | - | Bushing | Snap-Mount | 0.625 (15.88mm) | 0.8 mm to 3.2 mm | UL94 V-2 | UL 94 V-2 | ||
![]() 465701 Essentra | In Stock | - | - | Nylon | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | Strain Relief Bushing | Black | - | - | - | - | - | 2.5 mm | - | UL 94 V-2 | ||
![]() 23MP02L10 Essentra | 958 | - | - | Nylon | - | 23MP02 | 1000 | SPT-1 | - | - | Essentra Components | - | 9.5mm | Bulk | 561-MP2L10 | Active | Details | - | - | Black | Variable Size | - | Bushing, Strain Relief | - | Variable Size | 3.2 mm | UL94 V-2 | - | ||
![]() 498053 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | 12 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | - | UL 94 V-2 | ||
![]() 498060 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | - | 100 | - | 16 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | - | - | - | - | 3 mm | - | UL 94 V-2 | ||
![]() 22MP10915W Essentra | 275 |
| - | Nylon | - | - | 500 | Cable, Wires | 23.8 mm | - | Essentra Components | - | - | Bulk | - | Active | Details | - | - | White | Circular - 1.093 (27.76mm) | - | Bushing | Snap-Mount | 0.937 (23.80mm) | 0.8 mm to 3.2 mm | UL94 V-2 | UL 94 V-2 | ||
![]() 498049 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | 11 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | - | - | - | - | 1 mm | - | UL 94 V-2 | ||
![]() 465704 Essentra | In Stock | - | - | Nylon | - | - | 500 | - | - | - | - | - | - | - | - | - | Details | - | Strain Relief Bushing | Black | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 498066 Essentra | 847 | - | - | Polyvinyl Chloride (PVC) | 1000 | - | 1000 | - | 3 mm | 125 °C | - | -40 °C | 5mm | - | - | - | Details | - | Hole Grommet | Black | - | .177 in | - | - | - | 1.5 mm | - | UL 94 V-2 | ||
![]() 465716 Essentra | In Stock | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | Strain Relief Bushing | Black | - | - | - | - | - | - | - | UL 94 V-2 | ||
![]() 498043 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | - | 250 | - | 8 mm | 125 °C | - | -40 °C | - | - | - | - | Details | - | Hole Grommet | Black | - | - | - | - | - | 3 mm | - | UL 94 V-2 | ||
![]() 16209 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 2000 | - | 2000 | - | 24 mm | - | - | - | - | - | - | - | Details | - | Quick Fit Grommet | Black | - | - | - | - | - | 1.5 mm | - | - | ||
![]() 23MP05KN4W Essentra | In Stock | - | - | Nylon | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | - | Strain Relief | White | - | - | - | - | - | 1.6 mm | - | - |