- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | RoHS | Composition | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS313CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Hubbell | ZS313CR | 28.58 mm | 25.4 mm | - | Non-Metallic | - | ||
![]() TMC2X350376AX Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2X350376AX | 95.5 mm | 80.26 mm | - | Metallic | IP66 | ||
![]() CG90100100 Emerson | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG90100100 | 28.58 mm | 25.4 mm | - | Metallic | - | ||
![]() VHC1022 Cooper | In Stock | - | - | Aluminum | 45 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | VHC1022 | 9.65 mm | 6.35 mm | No | Metallic | - | ||
![]() 50T3CDS1REL536 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 50T3CDS1REL536 | 53.11 mm | 40.41 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 40T35 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 40T35 | 40.39 mm | 27.94 mm | No | Metallic | IP66, IP68 | ||
![]() 07401137 Cooper | In Stock | - | - | Aluminum | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 07401137 | 25.4 mm | 22.23 mm | No | Metallic | - | ||
![]() 25SPX2K0755 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 25SPX2K0755 | 22.1 mm | 13.97 mm | - | Metallic | IP66, IP68 | ||
![]() 20SA20505 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20SA20505 | 11.68 mm | 6.1 mm | No | Metallic | IP66, IP67, IP68 | ||
![]() 75SA2F2504 Emerson | In Stock | - | - | Stainless Steel | Straight | CSA | Round | Bushing Grip | Appleton | 75SA2F2504 | 61.98 mm | 54.1 mm | - | Metallic | IP66 | ||
![]() TMCX300NB Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMCX300NB | 79.5 mm | 66.55 mm | - | Metallic | IP66 | ||
![]() ZS310-EX-MG Cooper | In Stock | - | - | Aluminum | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 19.05 mm | 15.88 mm | - | Metallic | - | ||
![]() TMC2150200SS Emerson | In Stock | - | - | Stainless Steel | Straight | CSA, UL | Round | Bushing Grip | Appleton | TMC2150200SS | 50.8 mm | 41.91 mm | - | Metallic | IP66 | ||
![]() ZS003CR Cooper | In Stock | - | - | Nylon | Straight | - | Round | Bushing Grip with Strain Relief | Killark-Hubbell Electrical Products | - | 6.35 mm | 4.75 mm | - | Non-Metallic | - | ||
![]() 32PX2K5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 32PX2K5 | 33.78 mm | 23.62 mm | - | Metallic | IP66, IP68 | ||
![]() 20SA2F050N5K Emerson | In Stock | - | - | Nickel Plated Brass | Straight | CSA | Round | Bushing Grip | Appleton | 20SA2F050N5K | 11.68 mm | 6.1 mm | - | Metallic | IP66 | ||
![]() 75PX3005 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | Round | Bushing Grip | Appleton | 75PX3005 | 67.82 mm | 59.18 mm | - | Metallic | IP66, IP67, IP68 | ||
![]() 074011239 Cooper | In Stock | - | - | Aluminum | 45 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 074011239 | 22.23 mm | 19.05 mm | No | Metallic | - | ||
![]() 07401032 Cooper | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 07401032 | 34.93 mm | 31.75 mm | No | Metallic | - | ||
![]() CG6250 Emerson | In Stock | - | - | Aluminum | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Appleton | CG6250 | 19.05 mm | 15.88 mm | - | Metallic | - |